Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
4,652
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
4,652
in stock
|
Buy Now | |
element14
from US$0.83
|
4,652
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
2,629
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
2,255
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-252 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 640mV |
RoHS Compliant | Yes |
STPS15L Series 45 V 7.5 A Surface Mount Power Schottky Rectifier - TO-252 | Future Electronics |
Diode Schottky 45V 15A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Schottky Rect, Dual, 15A, 45V, To-252 | Newark Electronics |
SCHOTTKY RECT, DUAL, 15A, 45V, TO-252 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
ST Schottky Diode, 15A, 45V, TO-220FPAC | Distrelec |
Where can I find additional details, specifications and documents for a STPS15L45CB-TR?
Additional datasheets, footprints and schematics for STPS15L45CB-TR are listed on our Part Details page. You can also find images and similar parts to STPS15L45CB-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS15L45CB-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS15L45CB-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS15L45CB-TR fall under?
The STPS15L45CB-TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS15L45CB-TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS15L45CB-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS15L45CB-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS15L45CB-TR have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for STPS15L45CB-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS15L45CB-TR often in real-time on the comparison pages.
What if I can't find stock of STPS15L45CB-TR?
You can fill out our help required form which you can use to request a quote for STPS15L45CB-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.