Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.80
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
2,625
in stock
|
Buy Now | |
element14
from US$0.81
|
2,625
in stock
|
Buy Now | |
Farnell
from US$0.81
|
2,625
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
7
in stock
|
Buy Now | |
Avnet Silica
-
|
8,475
in stock
|
Buy Now | |
EBV Elektronik
-
|
375
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 7.5A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-252 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 520mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 150°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | TO-252 |
Current Ifsm | 75A |
Diode Type | Schottky |
Forward Current If Max | 7.5A |
Forward Voltage | 520mV |
Junction Temperature Tj Max | 150°C |
RMS Current If | 10A |
Semiconductor Technology | Si |
Rectifier Diode, Dual Common Cathode, 45 V, 7.5 A, To-252, 3, 520 Mv Rohs Compliant: Yes |Stmicroelectronics STPS15L45CB | Newark Electronics |
Diode, Schottky 15A 45V | element14 |
DIODE, SCHOTTKY, 15A, 45V | Farnell |
Dual Schottky barrier diode,STPS15L45CB | RS |
STPS15L Series 45 V 7.5 A Surface Mount Power Schottky Rectifier - TO-252 | Future Electronics |
Diode Schottky 45V 15A 3-Pin(2+Tab) DPAK Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS15L45CB?
Additional datasheets, footprints and schematics for STPS15L45CB are listed on our Part Details page. You can also find images and similar parts to STPS15L45CB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS15L45CB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS15L45CB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS15L45CB fall under?
The STPS15L45CB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS15L45CB when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS15L45CB you can contact the distributor directly for product support, shipping queries etc.
Is the STPS15L45CB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS15L45CB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for STPS15L45CB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS15L45CB often in real-time on the comparison pages.
What if I can't find stock of STPS15L45CB?
You can fill out our help required form which you can use to request a quote for STPS15L45CB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.