Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
10,099
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
24,006
in stock
|
Buy Now | |
element14
from US$0.88
|
10,099
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.87
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
17,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 30V |
---|---|
Forward Current If(AV) | 15A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-252 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 570mV |
RoHS Compliant | Yes |
Schottky Rect,dual,15A,30V,to-252,repetitive Reverse Voltage Vrrm Max-30V,forward Current If-Av-15A,diode Configuration-Dual Common Cathode,diode Case Style-To-252,no. Of Pins-3Pins,forward Voltage Vf Max-570Mv,forward Rohs Compliant: Yes |Stmicroelectronics STPS15L30CB-TR | Newark Electronics |
SCHOTTKY RECT, DUAL, 15A, 30V, TO-252 | element14 |
Diode Schottky 30V 15A 3-Pin(2+Tab) DPAK T/R | Avnet America |
STPS15L Series Dual Center Tap 7.5 A 30 V SMT Schottky Rectifier - TO-252-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STPS15L30CB-TR?
Additional datasheets, footprints and schematics for STPS15L30CB-TR are listed on our Part Details page. You can also find images and similar parts to STPS15L30CB-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS15L30CB-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS15L30CB-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS15L30CB-TR fall under?
The STPS15L30CB-TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS15L30CB-TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS15L30CB-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS15L30CB-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS15L30CB-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for STPS15L30CB-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS15L30CB-TR often in real-time on the comparison pages.
What if I can't find stock of STPS15L30CB-TR?
You can fill out our help required form which you can use to request a quote for STPS15L30CB-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.