Status: | Active |
---|---|
Series: | STPS15H100C-Y |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
No stock
|
Buy Now | |
Future Electronics
from US$0.33
|
127,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,500
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
element14
from US$0.82
|
-
|
Buy Now |
Negligible switching losses |
Low leakage current |
Good trade off between leakage current and forward voltage drop |
Low thermal resistance |
Avalanche capability specified |
AEC-Q101 qualified |
Product Specifications |
---|
DS6880 Automotive high voltage power Schottky rectifier |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
SOD123Flat AEC-Q101-qualified power Schottky diodes |
SOD128Flat Automotive-grade rectifiers |
ST Diodes Finder : the new app for Android and iOS |
Selection Guides |
---|
Automotive-grade protection devices and rectifiers |
Brochures |
---|
Electric vehicle (EV) ecosystem |
STPS15H100 Series 100 V 7.5 A High Voltage Power Schottky Rectifier - D-Pak-3 | Future Electronics |
Dfd Thyr Triac & Rectifier |Stmicroelectronics STPS15H100CBY-TR | Newark Electronics |
Diode Schottky 100V 15A 3-Pin(2+Tab) DPAK T/R | Avnet America |
SCHOTTKY RECT, DUAL, 15A, 100V, TO-252 | element14 |
Where can I find additional details, specifications and documents for a STPS15H100CBY-TR?
Additional datasheets, footprints and schematics for STPS15H100CBY-TR are listed on our Part Details page. You can also find images and similar parts to STPS15H100CBY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS15H100CBY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS15H100CBY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS15H100CBY-TR fall under?
The STPS15H100CBY-TR is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Schottky diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS15H100CBY-TR when available in the Automotive-grade Schottky diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS15H100CBY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS15H100CBY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPS15H100CBY-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for STPS15H100CBY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS15H100CBY-TR often in real-time on the comparison pages.
What if I can't find stock of STPS15H100CBY-TR?
You can fill out our help required form which you can use to request a quote for STPS15H100CBY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.