Status: | Unknown |
---|---|
Series: | STPS1 Series |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
No stock
|
Buy Now | |
Future Electronics
from US$0.86
|
137,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
7,719
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
7,500
in stock
|
Buy Now | |
element14
from US$0.71
|
5,794
in stock
|
Buy Now | |
Farnell
from US$0.70
|
5,794
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
2,490
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Avnet Silica
-
|
7,500
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 7.5A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-252 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 670mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 175°C |
Product Range | STPS1 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
STPS15H Series Dual Center Tap 7.5 A 100 V Schottky Rectifier SMT - TO-252-3 | Future Electronics |
Rectifier Diode,dual Common Cathode,100 V,7.5 A,670 Mv,75 A,175 C Rohs Compliant: Yes |Stmicroelectronics STPS15H100CB-TR | Newark Electronics |
Diode Schottky 100V 15A 3-Pin(2+Tab) DPAK T/R | Avnet America |
DIODE, SCHOTTKY, 2X7.5A, 100V, DPAK | element14 |
DIODE, SCHOTTKY, 2X7.5A, 100V, DPAK | Farnell |
ST Rectifier Diode 100V 7.5A DPAK | Distrelec |
STPS15H100CB-TR,Schottky 100V 2 x 7.5A | RS |
Where can I find additional details, specifications and documents for a STPS15H100CB-TR?
Additional datasheets, footprints and schematics for STPS15H100CB-TR are listed on our Part Details page. You can also find images and similar parts to STPS15H100CB-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS15H100CB-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS15H100CB-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS15H100CB-TR fall under?
The STPS15H100CB-TR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STPS15H100CB-TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS15H100CB-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS15H100CB-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS15H100CB-TR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STPS15H100CB-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS15H100CB-TR often in real-time on the comparison pages.
What if I can't find stock of STPS15H100CB-TR?
You can fill out our help required form which you can use to request a quote for STPS15H100CB-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.