Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
718
in stock
|
Buy Now | |
element14
from US$0.93
|
718
in stock
|
Buy Now | |
Farnell
from US$0.90
|
718
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 10A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 1V |
RoHS Compliant | Yes |
Schottky Rect, Dual, 10A, 150V, To-263 | Newark Electronics |
SCHOTTKY RECT, DUAL, 10A, 150V, TO-263 | element14 |
Diode Schottky 150V 10A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Diode Schottky 150V 10A D2PAK | RS |
STPS101 Series Dual Center Tap 150 V 10 A Power Schottky Rectifier - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a STPS10150CG-TR?
Additional datasheets, footprints and schematics for STPS10150CG-TR are listed on our Part Details page. You can also find images and similar parts to STPS10150CG-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS10150CG-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS10150CG-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS10150CG-TR fall under?
The STPS10150CG-TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS10150CG-TR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS10150CG-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPS10150CG-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS10150CG-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for STPS10150CG-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS10150CG-TR often in real-time on the comparison pages.
What if I can't find stock of STPS10150CG-TR?
You can fill out our help required form which you can use to request a quote for STPS10150CG-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.