Status: | NRND |
---|---|
Series: | STPM10 |
RoHS: | Compliant |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.96
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
2,470
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
-
|
Buy Now | |
Future Electronics
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
element14
from US$1.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Measures active, reactive, and apparent energies |
Current, voltage RMS and instantaneous measurement |
Frequency measurement |
Ripple-free active energy pulsed output |
Live and neutral monitoring for tamper detection |
Fast and simple one-point digital calibration over the whole current range |
Integrated linear voltage regulators for digital and analog supply |
Selectable RC or crystal oscillator |
Supports 50 - 60 Hz - IEC62052-11, IEC62053- 2x specifications |
Less than 0.1% error in the 1000:1 range |
Precision voltage reference: 1.23 V with 30 ppm/°C max. |
Product Specifications |
---|
DS6896 Programmable single-phase energy metering IC with tamper detection |
Application Notes |
---|
AN3398 Fast digital calibration procedure for STPMC1 based energy meters |
AN2159 SPI protocol for STPM01/STPM10 metering devices |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Smart grid distribution and smart meters - Energy-efficient solutions |
1 Ph Energy Metering Ic, 5.5V, Tssop-20 | Newark Electronics |
STPM10 Series Single Phase Tamper Detection Energy Metering IC - TSSOP-20 | Future Electronics |
Energy Measurement 20-Pin TSSOP T/R | Avnet America |
1 PH ENERGY METERING IC, 5.5V, TSSOP-20 | element14 |
Where can I find additional details, specifications and documents for a STPM10BTR?
Additional datasheets, footprints and schematics for STPM10BTR are listed on our Part Details page. You can also find images and similar parts to STPM10BTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPM10BTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPM10BTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPM10BTR fall under?
The STPM10BTR is listed under Data Converters > Metering ICs.
Can I view similar or alternative parts?
You can view similar parts to STPM10BTR when available in the Metering ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPM10BTR you can contact the distributor directly for product support, shipping queries etc.
Is the STPM10BTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPM10BTR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STPM10BTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPM10BTR often in real-time on the comparison pages.
What if I can't find stock of STPM10BTR?
You can fill out our help required form which you can use to request a quote for STPM10BTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.