Status: | NRND |
---|---|
Series: | STPM01 |
RoHS: | Compliant |
Prices starting from US$1.89
Active, reactive, apparent energies and RMS values |
Ripple free active energy pulsed output |
Live and neutral monitoring for tamper detection |
Easy and fast digital calibration in only one point over the whole current range |
OTP for calibration and configuration |
Integrated linear VREGs for digital and analog supply |
Selectable RC or crystal oscillator |
Support 50 ÷ 60 Hz – IEC62052-11, IEC62053-2x specification |
Less than 0.1 % error |
Precision voltage reference: 1.23 V and 30 ppm/°C max |
Product Specifications |
---|
DS4033 Programmable single phase energy metering IC with tamper detection |
User Manuals |
---|
UM1554 Single-phase energy meter with Rogowski coil sensors based on the STPM01 and STM8L MCU |
UM1599 The STPM01 and STPM1x evaluation software |
Application Notes for related Tools & Software |
---|
AN3970 PLM smartplug V2 getting started |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Smart grid distribution and smart meters - Energy-efficient solutions |
Energy Metering Ic, 5.5V, Tssop-20 | Newark Electronics |
ENERGY METERING IC, 5.5V, TSSOP-20 | element14 |
STPM01 Series 5.5 V Programmable Single Phase Energy Metering IC - TSSOP-20 | Future Electronics |
Energy Measurement 20-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a STPM01FTR?
Additional datasheets, footprints and schematics for STPM01FTR are listed on our Part Details page. You can also find images and similar parts to STPM01FTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPM01FTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPM01FTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPM01FTR fall under?
The STPM01FTR is listed under Data Converters > Metering ICs.
Can I view similar or alternative parts?
You can view similar parts to STPM01FTR when available in the Metering ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPM01FTR you can contact the distributor directly for product support, shipping queries etc.
Is the STPM01FTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPM01FTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STPM01FTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPM01FTR often in real-time on the comparison pages.
What if I can't find stock of STPM01FTR?
You can fill out our help required form which you can use to request a quote for STPM01FTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.