Status: | Unknown |
---|---|
Series: | STP Series |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.34
|
1,220
in stock
|
Buy Now | |
Future Electronics
from US$1.52
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
901
in stock
|
Buy Now | |
element14
from US$1.70
|
901
in stock
|
Buy Now | |
Farnell
from US$1.79
|
901
in stock
|
Buy Now | |
Avnet Silica
-
|
350
in stock
|
Buy Now | |
Avnet America
from US$1.62
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 55V |
On Resistance Rds(on) | 0.0065ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STP Series |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (17-Dec-2015) |
Avalanche Single Pulse Energy Eas | 1300mJ |
Capacitance Ciss Typ | 4400pF |
Current Id Max | 80A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Pulse Current Idm | 320A |
Termination Type | Through Hole |
Voltage Vds | 55V |
Voltage Vds Typ | 55V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4V |
Voltage Vgs th Min | 2V |
MOSFET N-Ch 55V 80A STripFET II TO220 | RS |
N-Channel 55 V 6.5 mOhm Flange Mount STripFET II Power Mosfet - TO-220 | Future Electronics |
Mosfet Transistor, N Channel, 80 A, 55 V, 6.5 Mohm, 10 V, 3 V Rohs Compliant: Yes |Stmicroelectronics STP80NF55-06 | Newark Electronics |
MOSFET, N, TO-220 | element14 |
Trans MOSFET N-CH 55V 80A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STP80NF55-06?
Additional datasheets, footprints and schematics for STP80NF55-06 are listed on our Part Details page. You can also find images and similar parts to STP80NF55-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP80NF55-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP80NF55-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP80NF55-06 fall under?
The STP80NF55-06 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP80NF55-06 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP80NF55-06 you can contact the distributor directly for product support, shipping queries etc.
Is the STP80NF55-06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP80NF55-06 have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for STP80NF55-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP80NF55-06 often in real-time on the comparison pages.
What if I can't find stock of STP80NF55-06?
You can fill out our help required form which you can use to request a quote for STP80NF55-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.