Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.46
|
1,975
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$1.15
|
1,000
in stock
|
Buy Now | |
Micros
from US$1.31
|
145
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
65
in stock
|
Buy Now | |
Avnet Silica
-
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
-
|
Buy Now | |
element14
from US$1.30
|
-
|
Buy Now | |
Farnell
from US$1.24
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 120V |
On Resistance Rds(on) | 0.013ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 80A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Through Hole |
Transistor Type | Power MOSFET |
Voltage Vds Typ | 120V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 120 V 18 mO 140 nC Flange Mount STripFET II Power Mosfet - TO-220 | Future Electronics |
MOSFET N-Channel 120V 80A TO220 | RS |
Trans MOSFET N-CH 120V 80A 3-Pin(3+Tab) TO-220 | Avnet America |
N-MOSFET 120V 80A 300W | Micros |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Channel Type:N Channel | Newark Electronics |
MOSFET, N CH, 120V, 80A, TO-220 | element14 |
Where can I find additional details, specifications and documents for a STP80NF12?
Additional datasheets, footprints and schematics for STP80NF12 are listed on our Part Details page. You can also find images and similar parts to STP80NF12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP80NF12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP80NF12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP80NF12 fall under?
The STP80NF12 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP80NF12 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP80NF12 you can contact the distributor directly for product support, shipping queries etc.
Is the STP80NF12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP80NF12 have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Micros and Transfer Multisort Elektronik have stock available or on a lead time for STP80NF12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP80NF12 often in real-time on the comparison pages.
What if I can't find stock of STP80NF12?
You can fill out our help required form which you can use to request a quote for STP80NF12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.