Status: | Unknown |
---|---|
Series: | STP Series |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.59
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
108
in stock
|
Buy Now | |
Avnet Silica
-
|
45,550
in stock
|
Buy Now | |
Avnet America
-
|
688
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
-
|
Buy Now | |
element14
from US$1.16
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 80A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.004ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1V |
Power Dissipation Pd | 300W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STP Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 80A |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Pulse Current Idm | 320A |
Voltage Vds | 30V |
Voltage Vds Typ | 30V |
Voltage Vgs Max | 1.7V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Min | 1V |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 30V 80A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
N-Channel 30 V 0.004 Ohm Flange Mount STripFET II Power Mosfet - TO-220 | Future Electronics |
MOSFET, N, TO-220 | element14 |
N Channel Mosfet, 30V, 80A, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a STP80NF03L-04?
Additional datasheets, footprints and schematics for STP80NF03L-04 are listed on our Part Details page. You can also find images and similar parts to STP80NF03L-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP80NF03L-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP80NF03L-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP80NF03L-04 fall under?
The STP80NF03L-04 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP80NF03L-04 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP80NF03L-04 you can contact the distributor directly for product support, shipping queries etc.
Is the STP80NF03L-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP80NF03L-04 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, Avnet America, Future Electronics and element14 have stock available or on a lead time for STP80NF03L-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP80NF03L-04 often in real-time on the comparison pages.
What if I can't find stock of STP80NF03L-04?
You can fill out our help required form which you can use to request a quote for STP80NF03L-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.