Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.67
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
73,421
in stock
|
Buy Now | |
element14
from US$1.15
|
72,108
in stock
|
Buy Now | |
Farnell
from US$1.13
|
72,108
in stock
|
Buy Now | |
Future Electronics
from US$0.53
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.71
|
168
in stock
|
Buy Now | |
Distrelec
from US$1.82
|
82
in stock
|
Buy Now | |
Avnet Silica
-
|
13,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,250
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 1.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 32W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 6A |
On State resistance @ Vgs = 10V | 1.2ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 24A |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Mosfet, N Channel, 600V, 6A, To-220Fp | Newark Electronics |
MOSFET, N, TO-220FP | element14 |
N-Channel 600 V 1.2O Zener-Protected SuperMESHÔ Mosfet-TO-220FP | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
ST MOSFET, N-Channel, 600V, 6A, TO-220FP | Distrelec |
MOSFET N-Channel 600V 6A TO220FP | RS |
Trans MOSFET N-CH 600V 6A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STP6NK60ZFP?
Additional datasheets, footprints and schematics for STP6NK60ZFP are listed on our Part Details page. You can also find images and similar parts to STP6NK60ZFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP6NK60ZFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP6NK60ZFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP6NK60ZFP fall under?
The STP6NK60ZFP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP6NK60ZFP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP6NK60ZFP you can contact the distributor directly for product support, shipping queries etc.
Is the STP6NK60ZFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP6NK60ZFP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for STP6NK60ZFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP6NK60ZFP often in real-time on the comparison pages.
What if I can't find stock of STP6NK60ZFP?
You can fill out our help required form which you can use to request a quote for STP6NK60ZFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.