Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.37
|
14
in stock
|
Buy Now | |
Future Electronics
from US$5.12
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$4.61
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$7.28
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.18
|
27
in stock
|
Buy Now | |
Avnet Silica
-
|
50
in stock
|
Buy Now | |
Avnet America
from US$5.74
|
-
|
Buy Now | |
element14
from US$9.20
|
-
|
Buy Now | |
Farnell
from US$6.45
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 33A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.07ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
N-Channel 650 V 79 mO 100 nC Flange Mount MDmeshÔ V Power MosFet - TO-220 | Future Electronics |
N-Ch 650V 33A 190W 0,079R TO220 | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 650V 33A MDMESH TO220 | RS |
Trans MOSFET N-CH 650V 33A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
MOSFET, N CH, 650V, 33A, TO 220 | Farnell |
N Ch Power Mosfet, Mdmesh, 710V, 33A, To-220 | Newark Electronics |
Where can I find additional details, specifications and documents for a STP42N65M5?
Additional datasheets, footprints and schematics for STP42N65M5 are listed on our Part Details page. You can also find images and similar parts to STP42N65M5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP42N65M5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP42N65M5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP42N65M5 fall under?
The STP42N65M5 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP42N65M5 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP42N65M5 you can contact the distributor directly for product support, shipping queries etc.
Is the STP42N65M5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP42N65M5 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Schukat Electronic, Transfer Multisort Elektronik and RS have stock available or on a lead time for STP42N65M5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP42N65M5 often in real-time on the comparison pages.
What if I can't find stock of STP42N65M5?
You can fill out our help required form which you can use to request a quote for STP42N65M5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.