Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.08
|
No stock
|
Buy Now | |
element14
from US$2.85
|
728
in stock
|
Buy Now | |
Newark Electronics
from US$3.86
|
718
in stock
|
Buy Now | |
Farnell
from US$2.75
|
718
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.53
|
64
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Future Electronics
from US$2.54
|
-
|
Buy Now | |
Avnet America
from US$2.45
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.5A |
Drain Source Voltage Vds | 1.5kV |
On Resistance Rds(on) | 6ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 140W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Id Max | 2.5A |
On State resistance @ Vgs = 10V | 9ohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 10A |
SMD Marking | 3N150 |
Termination Type | Through Hole |
Voltage Vds Typ | 1.5kV |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 5V |
MOSFET, N, TO-220 | element14 |
Mosfet, N Channel, 1.5Kv, 2.5A, To-220 | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 1.5KV 2.5A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik |
MOSFET N-Channel 1.5KV 2.5A TO220 | RS |
N-Channel 1500 V 2.5 A 9 Ohm Through Hole PowerMESH Power Mosfet - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a STP3N150?
Additional datasheets, footprints and schematics for STP3N150 are listed on our Part Details page. You can also find images and similar parts to STP3N150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP3N150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP3N150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP3N150 fall under?
The STP3N150 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP3N150 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP3N150 you can contact the distributor directly for product support, shipping queries etc.
Is the STP3N150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP3N150 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for STP3N150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP3N150 often in real-time on the comparison pages.
What if I can't find stock of STP3N150?
You can fill out our help required form which you can use to request a quote for STP3N150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.