Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.59
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$3.79
|
100
in stock
|
Buy Now | |
element14
from US$2.72
|
100
in stock
|
Buy Now | |
Avnet Silica
-
|
1,600
in stock
|
Buy Now | |
Future Electronics
from US$2.20
|
-
|
Buy Now | |
Avnet America
from US$2.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 24A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.11ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Mosfet, N-Ch, 600V, 24A, To-220 | Newark Electronics |
MOSFET, N-CH, 600V, 24A, TO-220 | element14 |
Transistor MOSFET N-CH 600V 24A 3-Pin TO-220 Tube | Avnet Silica |
N-Channel 600 V 130 mOhm Flange Mount MDmesh DM2 Power Mosfet -TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a STP33N60DM2?
Additional datasheets, footprints and schematics for STP33N60DM2 are listed on our Part Details page. You can also find images and similar parts to STP33N60DM2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP33N60DM2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP33N60DM2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP33N60DM2 fall under?
The STP33N60DM2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP33N60DM2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP33N60DM2 you can contact the distributor directly for product support, shipping queries etc.
Is the STP33N60DM2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP33N60DM2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STP33N60DM2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP33N60DM2 often in real-time on the comparison pages.
What if I can't find stock of STP33N60DM2?
You can fill out our help required form which you can use to request a quote for STP33N60DM2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.