Status: | Unknown |
---|---|
Series: | MDmesh M2 Series |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.43
|
No stock
|
Buy Now | |
Future Electronics
from US$1.52
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$2.93
|
40
in stock
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
element14
from US$1.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 18A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.175ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh M2 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
N-Channel 600 V 180 mOhm Flange Mount MDmesh M2 Power Mosfet - TO-220 | Future Electronics |
Mosfet, N-Ch, 600V, 18A, To-220Ab | Newark Electronics |
Transistor MOSFET N-CH 600V 18A 3-Pin TO-220AB Tube | Avnet America |
MOSFET, N-CH, 600V, 18A, TO-220AB | element14 |
Where can I find additional details, specifications and documents for a STP25N60M2-EP?
Additional datasheets, footprints and schematics for STP25N60M2-EP are listed on our Part Details page. You can also find images and similar parts to STP25N60M2-EP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP25N60M2-EP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP25N60M2-EP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP25N60M2-EP fall under?
The STP25N60M2-EP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP25N60M2-EP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP25N60M2-EP you can contact the distributor directly for product support, shipping queries etc.
Is the STP25N60M2-EP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP25N60M2-EP have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for STP25N60M2-EP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP25N60M2-EP often in real-time on the comparison pages.
What if I can't find stock of STP25N60M2-EP?
You can fill out our help required form which you can use to request a quote for STP25N60M2-EP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.