Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.19
|
16
in stock
|
Buy Now | |
element14
from US$3.74
|
13,273
in stock
|
Buy Now | |
Farnell
from US$3.56
|
8,466
in stock
|
Buy Now | |
Newark Electronics
from US$3.63
|
490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.22
|
74
in stock
|
Buy Now | |
Future Electronics
from US$3.27
|
-
|
Buy Now | |
Avnet America
from US$3.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 20A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.29ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 192W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 20A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 192W |
Pulse Current Idm | 80A |
SMD Marking | STP20NM60FD |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
MOSFET, N, TO-220 | element14 |
Mosfet, N, To-220 | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 600V 20A TO220 | RS |
N-Channel 600 V 290 mO 37 nC Flange Mount FDmeshÔ Mosfet - TO-220 | Future Electronics |
Trans MOSFET N-CH 600V 20A 3-Pin(3+Tab) TO-220 Tube | Avnet America |
Where can I find additional details, specifications and documents for a STP20NM60FD?
Additional datasheets, footprints and schematics for STP20NM60FD are listed on our Part Details page. You can also find images and similar parts to STP20NM60FD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP20NM60FD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP20NM60FD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP20NM60FD fall under?
The STP20NM60FD is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP20NM60FD when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP20NM60FD you can contact the distributor directly for product support, shipping queries etc.
Is the STP20NM60FD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP20NM60FD have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for STP20NM60FD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP20NM60FD often in real-time on the comparison pages.
What if I can't find stock of STP20NM60FD?
You can fill out our help required form which you can use to request a quote for STP20NM60FD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.