Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.96
|
1,795
in stock
|
Buy Now | |
Future Electronics
from US$2.04
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.51
|
1,795
in stock
|
Buy Now | |
element14
from US$3.25
|
1,795
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.51
|
159
in stock
|
Buy Now | |
Avnet Silica
-
|
5,850
in stock
|
Buy Now | |
Avnet America
from US$2.35
|
-
|
Buy Now | |
Schukat Electronic
from US$1.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 17A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.27ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 190W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 17A |
On State resistance @ Vgs = 10V | 270mohm |
Pulse Current Idm | 68A |
Voltage Vds | 500V |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 3.75V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 500 V 0.27 Ohm Flange Mount SuperMESH Power MosFet - TO-220 | Future Electronics |
N Channel Mosfet, 500V, 17A, To-220 | Newark Electronics |
MOSFET, N, TO-220 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 500V 17A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
N-Ch+Z-Dio 500V 17A 190W 0,27R TO220 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STP20NK50Z?
Additional datasheets, footprints and schematics for STP20NK50Z are listed on our Part Details page. You can also find images and similar parts to STP20NK50Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP20NK50Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP20NK50Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP20NK50Z fall under?
The STP20NK50Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP20NK50Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP20NK50Z you can contact the distributor directly for product support, shipping queries etc.
Is the STP20NK50Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP20NK50Z have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STP20NK50Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP20NK50Z often in real-time on the comparison pages.
What if I can't find stock of STP20NK50Z?
You can fill out our help required form which you can use to request a quote for STP20NK50Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.