Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Outputs | 16Outputs |
---|---|
Output Current | 40mA |
Output Voltage | 20V |
Driver Case Style | TSSOP |
No. of Pins | 24Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
LED DRVR 3.3V/5V 24-Pin TSSOP T/R | Avnet America |
Ic, Led Driver, Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a STP16DPPS05TTR?
Additional datasheets, footprints and schematics for STP16DPPS05TTR are listed on our Part Details page. You can also find images and similar parts to STP16DPPS05TTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP16DPPS05TTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP16DPPS05TTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP16DPPS05TTR fall under?
The STP16DPPS05TTR is listed under LED Lighting Components > LED Driver ICs > LED Drivers.
Can I view similar or alternative parts?
You can view similar parts to STP16DPPS05TTR when available in the LED Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP16DPPS05TTR you can contact the distributor directly for product support, shipping queries etc.
Is the STP16DPPS05TTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for STP16DPPS05TTR have stock available?
Authorised distributors including Avnet America, Newark Electronics and EBV Elektronik have stock available or on a lead time for STP16DPPS05TTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP16DPPS05TTR often in real-time on the comparison pages.
What if I can't find stock of STP16DPPS05TTR?
You can fill out our help required form which you can use to request a quote for STP16DPPS05TTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.