Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
No stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
-
|
Buy Now | |
Future Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
element14
from US$1.15
|
-
|
Buy Now | |
Farnell
from US$1.03
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Device Topology | Constant Current |
---|---|
No. of Outputs | 16Outputs |
Output Current | 100mA |
Output Voltage | 20V |
Driver Case Style | TSSOP |
No. of Pins | 24Pins |
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
Switching Frequency | 30MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Low Voltage Constant Current LED Sink Driver 24-Pin TSSOP T/R | Avnet Silica |
16-Bit LED Sink Driver w/Error TSSOP24 | RS |
Led Driver, 16 O/P, Cc, Tssop-24 | Newark Electronics |
STP16DP05 Series 100mA 30 MHz 16-Bit Constant Current LED Sink Driver - TSSOP-24 | Future Electronics |
LED DRIVER, 16 O/P, CC, TSSOP-24 | element14 |
Where can I find additional details, specifications and documents for a STP16DP05TTR?
Additional datasheets, footprints and schematics for STP16DP05TTR are listed on our Part Details page. You can also find images and similar parts to STP16DP05TTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP16DP05TTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP16DP05TTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP16DP05TTR fall under?
The STP16DP05TTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STP16DP05TTR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP16DP05TTR you can contact the distributor directly for product support, shipping queries etc.
Is the STP16DP05TTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP16DP05TTR have stock available?
Authorised distributors including Avnet Silica, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for STP16DP05TTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP16DP05TTR often in real-time on the comparison pages.
What if I can't find stock of STP16DP05TTR?
You can fill out our help required form which you can use to request a quote for STP16DP05TTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.