Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.38
|
127
in stock
|
Buy Now | |
Future Electronics
from US$3.03
|
41,450
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
2,920
in stock
|
Buy Now | |
element14
from US$3.41
|
2,920
in stock
|
Buy Now | |
Farnell
from US$3.30
|
2,920
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.15
|
31
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$3.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 11A |
Drain Source Voltage Vds | 800V |
On Resistance Rds(on) | 0.4ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 150W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Current Id Max | 11A |
On State resistance @ Vgs = 10V | 400mohm |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Pulse Current Idm | 44A |
Voltage Vds | 800V |
Voltage Vds Typ | 800V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 800 V 0.4 Ohm Flange Mount MDMesh Power MosFet - TO-220 | Future Electronics |
Mosfet, N, To-220 | Newark Electronics |
MOSFET, N, TO-220 | element14 |
MOSFET N-Channel 800V 11A MDMESH TO220 | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 800V 11A 3-Pin(3+Tab) TO-220 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STP11NM80?
Additional datasheets, footprints and schematics for STP11NM80 are listed on our Part Details page. You can also find images and similar parts to STP11NM80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP11NM80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP11NM80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP11NM80 fall under?
The STP11NM80 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP11NM80 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP11NM80 you can contact the distributor directly for product support, shipping queries etc.
Is the STP11NM80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP11NM80 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STP11NM80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP11NM80 often in real-time on the comparison pages.
What if I can't find stock of STP11NM80?
You can fill out our help required form which you can use to request a quote for STP11NM80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.