Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.68
|
105
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
295
in stock
|
Buy Now | |
element14
from US$1.43
|
290
in stock
|
Buy Now | |
Farnell
from US$1.43
|
290
in stock
|
Buy Now | |
Schukat Electronic
from US$0.70
|
270
in stock
|
Buy Now | |
Distrelec
from US$2.23
|
141
in stock
|
Buy Now | |
Micros
from US$0.90
|
100
in stock
|
Buy Now | |
EBV Elektronik
-
|
950
in stock
|
Buy Now | |
Avnet Silica
-
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
-
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.52ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 125W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Alternate Case Style | SOT-78B |
Avalanche Single Pulse Energy Eas | 190mJ |
Capacitance Ciss Typ | 1390pF |
Current Id Max | 10A |
Current Temperature | 25°C |
Full Power Rating Temperature | 25°C |
Lead Spacing | 2.54mm |
No. of Transistors | 1 |
On State resistance @ Vgs = 10V | 520mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pin Configuration | a |
Power Dissipation Ptot Max | 125W |
Pulse Current Idm | 40A |
Reverse Recovery Time trr Typ | 308ns |
Voltage Vds Typ | 500V |
Voltage Vgs Max | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 4.5V |
Voltage Vgs th Min | 3V |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N, TO-220 | element14 |
N-Ch+Z-Dio 500V 10A 125W 0,52R TO220 | Schukat Electronic |
ST MOSFET, N-Channel, 500V, 10A, TO-220AB | Distrelec |
MOSFET N-Channel 500V 10A TO220 | RS |
Transistor N-Channel MOSFET | Micros |
Trans MOSFET N-CH 500V 10A 3-Pin(3+Tab) TO-220 Tube | EBV Elektronik |
Mosfet, N, To-220 | Newark Electronics |
Single N-Channel 500 V 125 W 68 nC Silicon Through Hole Mosfet - TO-220-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STP11NK50Z?
Additional datasheets, footprints and schematics for STP11NK50Z are listed on our Part Details page. You can also find images and similar parts to STP11NK50Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STP11NK50Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STP11NK50Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STP11NK50Z fall under?
The STP11NK50Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STP11NK50Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STP11NK50Z you can contact the distributor directly for product support, shipping queries etc.
Is the STP11NK50Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STP11NK50Z have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Schukat Electronic and Distrelec have stock available or on a lead time for STP11NK50Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STP11NK50Z often in real-time on the comparison pages.
What if I can't find stock of STP11NK50Z?
You can fill out our help required form which you can use to request a quote for STP11NK50Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.