Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Relay Mounting | Panel |
---|---|
Relay Terminals | Quick Connect |
Control Voltage Min | 11VDC |
Control Voltage Max | 15VDC |
Solid State Relay | Newark Electronics |
Where can I find additional details, specifications and documents for a STOP-ALERT?
Additional datasheets, footprints and schematics for STOP-ALERT are listed on our Part Details page. You can also find images and similar parts to STOP-ALERT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STOP-ALERT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STOP-ALERT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STOP-ALERT fall under?
The STOP-ALERT is listed under Switches & Relays > Relays > Solid State Relays & Contactors > Solid State Relays.
Can I view similar or alternative parts?
You can view similar parts to STOP-ALERT when available in the Solid State Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STOP-ALERT you can contact the distributor directly for product support, shipping queries etc.
Is the STOP-ALERT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STOP-ALERT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for STOP-ALERT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STOP-ALERT often in real-time on the comparison pages.
What if I can't find stock of STOP-ALERT?
You can fill out our help required form which you can use to request a quote for STOP-ALERT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.