Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switching Temperature | 169°C |
---|---|
Reset Temperature | - |
Contact Operation | Normally Closed |
Sensor Terminals | Quick Connect |
Sensor Housing | Cylindrical |
Contact Rating | 10A at 240VAC, 10A at 240VAC |
Product Range | - |
Load Type | Resistive |
Thermostat Mounting | Panel |
THERMOSTAT, 157 DEG C TO 169 DEG C | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Switching Temperature | 315°F |
---|---|
Reset Temperature | 335°F |
Contact Operation | Normally Closed |
Sensor Terminals | Quick Connect |
Sensor Housing | Flange Mount |
Contact Rating | 10A at 240VAC |
Load Type | Resistive |
RoHS Compliant | Yes |
Disc Thermostat | Newark Electronics |
Where can I find additional details, specifications and documents for a STO325?
Additional datasheets, footprints and schematics for STO325 are listed on our Part Details page. You can also find images and similar parts to STO325 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STO325 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STO325 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STO325 fall under?
The STO325 is listed under Sensors & Transducers > Sensors > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to STO325 when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STO325 you can contact the distributor directly for product support, shipping queries etc.
Is the STO325 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STO325 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for STO325.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STO325 often in real-time on the comparison pages.
What if I can't find stock of STO325?
You can fill out our help required form which you can use to request a quote for STO325 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.