Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switching Temperature | 224°F |
---|---|
Reset Temperature | 236°F |
Contact Operation | Normally Closed |
Sensor Terminals | Quick Connect |
Sensor Housing | Flange Mount |
Product Range | - |
Contact Rating | 10A at 240VAC |
Load Type | Resistive |
Thermostat | Newark Electronics |
Where can I find additional details, specifications and documents for a STO230?
Additional datasheets, footprints and schematics for STO230 are listed on our Part Details page. You can also find images and similar parts to STO230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STO230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STO230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STO230 fall under?
The STO230 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to STO230 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STO230 you can contact the distributor directly for product support, shipping queries etc.
Is the STO230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STO230 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for STO230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STO230 often in real-time on the comparison pages.
What if I can't find stock of STO230?
You can fill out our help required form which you can use to request a quote for STO230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.