Status: | Active |
---|---|
Series: | STN93003 |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.20
|
42,000
in stock
|
Buy Now | |
RS
from US$0.23
|
8,680
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
7,000
in stock
|
Buy Now | |
element14
from US$0.36
|
3,314
in stock
|
Buy Now | |
Farnell
from US$0.35
|
3,314
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
729
in stock
|
Buy Now | |
Avnet Silica
-
|
11,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
-
|
Buy Now |
High voltage capability |
Very high switching speed |
PNP 400 V 1.5 A Surface Mount Fast Switching Power Transistor - SOT-223 | Future Electronics |
PNP power transistor 1A 400V STN93003 | RS |
Ptd High Voltage Rohs Compliant: Yes |Stmicroelectronics STN93003 | Newark Electronics |
Trans GP BJT PNP 400V 1.5A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
TRANSISTOR, PNP, 400V, 1A, SOT-223 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
ST Power Transistor, PNP, 400V, SOT-223 | Distrelec |
Where can I find additional details, specifications and documents for a STN93003?
Additional datasheets, footprints and schematics for STN93003 are listed on our Part Details page. You can also find images and similar parts to STN93003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STN93003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STN93003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STN93003 fall under?
The STN93003 is listed under Power Transistors > Power Bipolar > 500V to 1000V Transistors.
Can I view similar or alternative parts?
You can view similar parts to STN93003 when available in the 500V to 1000V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STN93003 you can contact the distributor directly for product support, shipping queries etc.
Is the STN93003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STN93003 have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for STN93003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STN93003 often in real-time on the comparison pages.
What if I can't find stock of STN93003?
You can fill out our help required form which you can use to request a quote for STN93003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.