Status: | Active |
---|---|
Series: | STMPS2141 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
2,375
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
7,500
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Farnell
from US$0.22
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
90 mΩ high-side MOSFET switch |
500/1000 mA continuous current |
Thermal and short-circuit protection with overcurrent logic output |
Operating range from 2.7 to 5.5 V |
CMOS and TTL compatible enable input |
Undervoltage lockout (UVLO) |
12 μA maximum standby supply current |
Ambient temperature range, -40 to 85 °C |
ESD protection: 8 kV HBM |
Reverse current protection |
Fault blanking |
UL recognized components (UL file number: E354278) |
Product Specifications |
---|
DS5410 Enhanced single channel power switches |
Application Notes |
---|
AN2148 STOTG04 IN AUDIO CARKIT ENVIRONMENT |
ST Series 5.5 V 0.5 A Single Channel Active Low Enhanced Power Switch - SOIC-8 | Future Electronics |
STMicroelectronics, STMPS2141MTR | RS |
Power Switch Hi Side 0A 8-Pin SO N T/R | Avnet Silica |
SOIC 8/ENHANCE SINGLE CHAN POWER SWITCHE | Farnell |
Logic_Interfaces_Supervisors |Stmicroelectronics STMPS2141MTR | Newark Electronics |
Where can I find additional details, specifications and documents for a STMPS2141MTR?
Additional datasheets, footprints and schematics for STMPS2141MTR are listed on our Part Details page. You can also find images and similar parts to STMPS2141MTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STMPS2141MTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STMPS2141MTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STMPS2141MTR fall under?
The STMPS2141MTR is listed under Switches and Multiplexers > Power Load Switches.
Can I view similar or alternative parts?
You can view similar parts to STMPS2141MTR when available in the Power Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STMPS2141MTR you can contact the distributor directly for product support, shipping queries etc.
Is the STMPS2141MTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STMPS2141MTR have stock available?
Authorised distributors including Future Electronics, RS, Avnet Silica, EBV Elektronik and Avnet America have stock available or on a lead time for STMPS2141MTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STMPS2141MTR often in real-time on the comparison pages.
What if I can't find stock of STMPS2141MTR?
You can fill out our help required form which you can use to request a quote for STMPS2141MTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.