Status: | Active |
---|---|
Series: | STM8S007C8 |
RoHS: | Compliant |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
No stock
|
Buy Now | |
Chip One Stop
from US$1.03
|
4,500
in stock
|
Buy Now | |
Avnet Silica
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
Farnell
from US$1.00
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Core Max fCPU: up to 24 MHz, 0 wait states @ fCPU ≤ 16 MHz Advanced STM8 core with Harvard architecture and 3-stage pipeline Extended instruction set Max 20 MIPS @ 24 MHz |
Max fCPU: up to 24 MHz, 0 wait states @ fCPU ≤ 16 MHz |
Advanced STM8 core with Harvard architecture and 3-stage pipeline |
Extended instruction set |
Max 20 MIPS @ 24 MHz |
Memories Program: 64 Kbytes Flash; data retention 20 years at 55 °C after 100 cycles Data: 128 bytes true data EEPROM; endurance 100 kcycles RAM: 6 Kbytes |
Program: 64 Kbytes Flash; data retention 20 years at 55 °C after 100 cycles |
Data: 128 bytes true data EEPROM; endurance 100 kcycles |
RAM: 6 Kbytes |
Clock, reset and supply management 2.95 to 5.5 V operating voltage Low power crystal resonator oscillator External clock input Internal, user-trimmable 16 MHz RC Internal low power 128 kHz RC Clock security system with clock monitor Wait, active-halt, & halt low power modes Peripheral clocks switched off individually Permanently active, low consumption power-on and power-down reset |
2.95 to 5.5 V operating voltage |
Low power crystal resonator oscillator |
External clock input |
Internal, user-trimmable 16 MHz RC |
Internal low power 128 kHz RC |
Clock security system with clock monitor |
Wait, active-halt, & halt low power modes |
Peripheral clocks switched off individually |
Permanently active, low consumption power-on and power-down reset |
Interrupt management Nested interrupt controller with 32 interrupts Up to 37 external interrupts on 6 vectors |
Nested interrupt controller with 32 interrupts |
Up to 37 external interrupts on 6 vectors |
Timers 2x 16-bit general purpose timers, with 2+3 CAPCOM channels (IC, OC or PWM) Advanced control timer: 16-bit, 4 CAPCOM channels, 3 complementary outputs, dead-time insertion and flexible synchronization 8-bit basic timer with 8-bit prescaler Auto wakeup timer Window watchdog, independent watchdog |
2x 16-bit general purpose timers, with 2+3 CAPCOM channels (IC, OC or PWM) |
Advanced control timer: 16-bit, 4 CAPCOM channels, 3 complementary outputs, dead-time insertion and flexible synchronization |
8-bit basic timer with 8-bit prescaler |
Auto wakeup timer |
Window watchdog, independent watchdog |
Communications interfaces UART with clock output for synchronous operation - LIN master mode UART with LIN 2.1 compliant, master/slave modes and automatic resynchronization SPI interface up to 10 Mbit/s I2C interface up to 400 Kbit/s |
UART with clock output for synchronous operation - LIN master mode |
UART with LIN 2.1 compliant, master/slave modes and automatic resynchronization |
SPI interface up to 10 Mbit/s |
I2C interface up to 400 Kbit/s |
10-bit ADC with up to 16 channels |
I/Os 38 I/Os including 16 high sink outputs Highly robust I/O design, immune against current injection Development support Single wire interface module (SWIM) and debug module (DM) |
38 I/Os including 16 high sink outputs |
Highly robust I/O design, immune against current injection |
Development support |
Single wire interface module (SWIM) and debug module (DM) |
Product Specifications |
---|
DS8633 Value line, 24 MHz STM8S 8-bit MCU, 64 Kbytes Flash, true data EEPROM, 10-bit ADC, timers, 2 UARTs, SPI, I²C |
Reference Manuals |
---|
RM0016 STM8S Series and STM8AF Series 8-bit microcontrollers |
Programming Manuals |
---|
PM0051 How to program STM8S and STM8A Flash program memory and data EEPROM |
PM0044 STM8 CPU programming manual |
Errata Sheets |
---|
ES036 STM8S007xx and STM8S20xxx device limitations |
Design Notes & Tips |
---|
DN0005 A three phase induction motor drive using a V/F control |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Brochures |
---|
STM8 8-bit MCU family |
Product Certifications |
---|
VDE certification for STM8S ClassB f/w |
MCU 8-bit STM8S STM8 CISC 64KB Flash 3.3V/5V 48-Pin LQFP Tray | Avnet Silica |
STMicroelectronics, STM8S007C8T6 | RS |
STM8S Series 64 kB Flash 6 kB RAM 24 MHz 8-Bit Microcontroller - LQFP-48 | Future Electronics |
MCU, 8BIT, STM8, 24MHZ, LQFP-48 | Farnell |
Stm8S |Stmicroelectronics STM8S007C8T6 | Newark Electronics |
Where can I find additional details, specifications and documents for a STM8S007C8T6?
Additional datasheets, footprints and schematics for STM8S007C8T6 are listed on our Part Details page. You can also find images and similar parts to STM8S007C8T6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8S007C8T6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8S007C8T6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8S007C8T6 fall under?
The STM8S007C8T6 is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8S Series > STM8S Value line.
Can I view similar or alternative parts?
You can view similar parts to STM8S007C8T6 when available in the STM8S Value line range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8S007C8T6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM8S007C8T6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8S007C8T6 have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, RS, Future Electronics and Avnet America have stock available or on a lead time for STM8S007C8T6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8S007C8T6 often in real-time on the comparison pages.
What if I can't find stock of STM8S007C8T6?
You can fill out our help required form which you can use to request a quote for STM8S007C8T6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.