Status: | Active |
---|---|
Series: | STM8L051F3 |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
790
in stock
|
Buy Now | |
element14
from US$0.67
|
55,006
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
52,524
in stock
|
Buy Now | |
Farnell
from US$0.70
|
52,524
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
1,480
in stock
|
Buy Now | |
Micros
from US$1.10
|
452
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.21
|
103
in stock
|
Buy Now | |
Avnet Silica
-
|
592
in stock
|
Buy Now | |
EBV Elektronik
-
|
74
in stock
|
Buy Now | |
Future Electronics
from US$0.65
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Distrelec
from US$1.87
|
-
|
Buy Now |
Operating conditions Operating power supply: 1.8 V to 3.6 V Temperature range: −40 °C to 85 °C |
Operating power supply: 1.8 V to 3.6 V Temperature range: −40 °C to 85 °C |
Low-power features 5 low-power modes: Wait, Low-power run (5.1 μA), Low-power wait (3 μA), Active-halt with RTC (1.3 μA), Halt (350 nA) Ultra-low leakage per I/O: 50 nA Fast wakeup from Halt: 5 μs |
5 low-power modes: Wait, Low-power run (5.1 μA), Low-power wait (3 μA), Active-halt with RTC (1.3 μA), Halt (350 nA) |
Ultra-low leakage per I/O: 50 nA |
Fast wakeup from Halt: 5 μs |
Advanced STM8 core Harvard architecture and 3-stage pipeline Max freq: 16 MHz, 16 CISC MIPS peak Up to 40 external interrupt sources |
Harvard architecture and 3-stage pipeline |
Max freq: 16 MHz, 16 CISC MIPS peak |
Up to 40 external interrupt sources |
Reset and supply management Low power, ultra-safe BOR reset with 5 selectable thresholds Ultra-low power POR/PDR Programmable voltage detector (PVD) |
Low power, ultra-safe BOR reset with 5 selectable thresholds |
Ultra-low power POR/PDR |
Programmable voltage detector (PVD) |
Clock management 32 kHz and 1 to 16 MHz crystal oscillators Internal 16 MHz factory-trimmed RC Internal 38 kHz low consumption RC Clock security system |
32 kHz and 1 to 16 MHz crystal oscillators |
Internal 16 MHz factory-trimmed RC |
Internal 38 kHz low consumption RC |
Clock security system |
Low-power RTC BCD calendar with alarm interrupt Digital calibration with +/- 0.5 ppm accuracy LSE security system Auto-wakeup from Halt w/ periodic interrupt |
BCD calendar with alarm interrupt |
Digital calibration with +/- 0.5 ppm accuracy |
LSE security system |
Auto-wakeup from Halt w/ periodic interrupt |
Memories 8 Kbytes of Flash program memory and 256 bytes of data EEPROM with ECC Flexible write and read protection modes 1 Kbyte of RAM |
8 Kbytes of Flash program memory and 256 bytes of data EEPROM with ECC |
Flexible write and read protection modes |
1 Kbyte of RAM |
DMA 4 channels supporting ADC, SPI, I2C, USART, timers 1 channel for memory-to-memory |
4 channels supporting ADC, SPI, I2C, USART, timers |
1 channel for memory-to-memory |
12-bit ADC up to 1 Msps/10 channels Internal reference voltage |
Internal reference voltage |
Timers Two 16-bit timers with 2 channels (used as IC, OC, PWM), quadrature encoder One 8-bit timer with 7-bit prescaler 2 watchdogs: 1 Window, 1 Independent Beeper timer with 1, 2 or 4 kHz frequencies |
Two 16-bit timers with 2 channels (used as IC, OC, PWM), quadrature encoder |
One 8-bit timer with 7-bit prescaler |
2 watchdogs: 1 Window, 1 Independent |
Beeper timer with 1, 2 or 4 kHz frequencies |
Communication interfaces Synchronous serial interface (SPI) Fast I2C 400 kHz SMBus and PMBus USART |
Synchronous serial interface (SPI) |
Fast I2C 400 kHz SMBus and PMBus |
USART |
Up to 18 I/Os, all mappable on interrupt vectors |
Development support Fast on-chip programming and non-intrusive debugging with SWIM Bootloader using USART |
Fast on-chip programming and non-intrusive debugging with SWIM |
Bootloader using USART |
MCU, 8BIT, STM8, 16MHZ, TSSOP-20 | element14 |
8 Bit Microcontroller, Ultra Low Power, Stm8L, 16 Mhz, 8 Kb, 1 Kb, 20, Tssop Rohs Compliant: Yes |Stmicroelectronics STM8L051F3P6 | Newark Electronics |
STM8L051F3P6 MCU 8-bit CISC 8Kb,TSSOP20 | RS |
8-bit MCU | Micros |
IC: STM8 microcontroller | Transfer Multisort Elektronik |
MCU 8-bit STM8L STM8 CISC 8KB Flash 2.5V/3.3V 20-Pin TSSOP Tube | Avnet Silica |
STM8L Series 8 KB Flash 1 KB RAM 16 MHz 8-Bit Microcontroller - TSSOP-20 | Future Electronics |
ST Microcontroller 8bit 8KB TSSOP | Distrelec |
Where can I find additional details, specifications and documents for a STM8L051F3P6?
Additional datasheets, footprints and schematics for STM8L051F3P6 are listed on our Part Details page. You can also find images and similar parts to STM8L051F3P6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM8L051F3P6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM8L051F3P6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM8L051F3P6 fall under?
The STM8L051F3P6 is listed under Microcontrollers & Microprocessors > STM8 8-bit MCUs > STM8L Series > STM8L Value Line.
Can I view similar or alternative parts?
You can view similar parts to STM8L051F3P6 when available in the STM8L Value Line range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM8L051F3P6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM8L051F3P6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM8L051F3P6 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Chip One Stop and RS have stock available or on a lead time for STM8L051F3P6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM8L051F3P6 often in real-time on the comparison pages.
What if I can't find stock of STM8L051F3P6?
You can fill out our help required form which you can use to request a quote for STM8L051F3P6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.