Status: | Active |
---|---|
Series: | STM32F765II |
RoHS: | Compliant |
Prices starting from US$13.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.88
|
2,532
in stock
|
Buy Now | |
Newark Electronics
from US$16.67
|
6,496
in stock
|
Buy Now | |
Avnet America
from US$13.61
|
6,496
in stock
|
Buy Now | |
element14
from US$16.68
|
4,951
in stock
|
Buy Now | |
Future Electronics
from US$14.91
|
4,704
in stock
|
Buy Now | |
Avnet Silica
-
|
1,008
in stock
|
Buy Now | |
EBV Elektronik
-
|
336
in stock
|
Buy Now |
Includes ST state-of-the-art patented technology Core: Arm® 32-bit Cortex®-M7 CPU with DPFPU, ART Accelerator and L1-cache: 16 Kbytes I/D cache, allowing 0-wait state execution from embedded Flash and external memories, up to 216 MHz, MPU, 462 DMIPS/2.14 DMIPS/MHz (Dhrystone 2.1), and DSP instructions. Memories Up to 2 Mbytes of Flash memory organized into two banks allowing read-while-write SRAM: 512 Kbytes (including 128 Kbytes of data TCM RAM for critical real-time data) + 16 Kbytes of instruction TCM RAM (for critical real-time routines) + 4 Kbytes of backup SRAM Flexible external memory controller with up to 32-bit data bus: SRAM, PSRAM, SDRAM/LPSDR SDRAM, NOR/NAND memories Dual mode Quad-SPI Graphics Chrom-ART Accelerator (DMA2D), graphical hardware accelerator enabling enhanced graphical user interface Hardware JPEG codec LCD-TFT controller supporting up to XGA resolution MIPI® DSI host controller supporting up to 720p 30 Hz resolution Clock, reset and supply management 1.7 V to 3.6 V application supply and I/Os POR, PDR, PVD and BOR Dedicated USB power 4-to-26 MHz crystal oscillator Internal 16 MHz factory-trimmed RC (1% accuracy) 32 kHz oscillator for RTC with calibration Internal 32 kHz RC with calibration Low-power Sleep, Stop and Standby modes VBAT supply for RTC, 32×32 bit backup registers + 4 Kbytes backup SRAM 3×12-bit, 2.4 MSPS ADC: up to 24 channels Digital filters for sigma delta modulator (DFSDM), 8 channels / 4 filters 2×12-bit D/A converters General-purpose DMA: 16-stream DMA controller with FIFOs and burst support Up to 18 timers: up to thirteen 16-bit (1x low- power 16-bit timer available in Stop mode) and two 32-bit timers, each with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input. All 15 timers running up to 216 MHz. 2x watchdogs, SysTick timer Debug mode SWD and JTAG interfaces Cortex®-M7 Trace Macrocell™ Up to 168 I/O ports with interrupt capability Up to 164 fast I/Os up to 108 MHz Up to 166 5 V-tolerant I/Os Up to 28 communication interfaces Up to 4 I2C interfaces (SMBus/PMBus) Up to 4 USARTs/4 UARTs (12.5 Mbit/s, ISO7816 interface, LIN, IrDA, modem control) Up to 6 SPIs (up to 54 Mbit/s), 3 with muxed simplex I2S for audio 2 x SAIs (serial audio interface) 3 × CANs (2.0B Active) and 2x SDMMCs SPDIFRX interface HDMI-CEC MDIO slave interface Advanced connectivity USB 2.0 full-speed device/host/OTG controller with on-chip PHY USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI 10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII 8- to 14-bit camera interface up to 54 Mbyte/s True random number generator CRC calculation unit RTC: subsecond accuracy, hardware calendar 96-bit unique ID |
Core: Arm® 32-bit Cortex®-M7 CPU with DPFPU, ART Accelerator and L1-cache: 16 Kbytes I/D cache, allowing 0-wait state execution from embedded Flash and external memories, up to 216 MHz, MPU, 462 DMIPS/2.14 DMIPS/MHz (Dhrystone 2.1), and DSP instructions. |
Memories Up to 2 Mbytes of Flash memory organized into two banks allowing read-while-write SRAM: 512 Kbytes (including 128 Kbytes of data TCM RAM for critical real-time data) + 16 Kbytes of instruction TCM RAM (for critical real-time routines) + 4 Kbytes of backup SRAM Flexible external memory controller with up to 32-bit data bus: SRAM, PSRAM, SDRAM/LPSDR SDRAM, NOR/NAND memories |
Up to 2 Mbytes of Flash memory organized into two banks allowing read-while-write |
SRAM: 512 Kbytes (including 128 Kbytes of data TCM RAM for critical real-time data) + 16 Kbytes of instruction TCM RAM (for critical real-time routines) + 4 Kbytes of backup SRAM |
Flexible external memory controller with up to 32-bit data bus: SRAM, PSRAM, SDRAM/LPSDR SDRAM, NOR/NAND memories |
Dual mode Quad-SPI |
Graphics Chrom-ART Accelerator (DMA2D), graphical hardware accelerator enabling enhanced graphical user interface Hardware JPEG codec LCD-TFT controller supporting up to XGA resolution MIPI® DSI host controller supporting up to 720p 30 Hz resolution |
Chrom-ART Accelerator (DMA2D), graphical hardware accelerator enabling enhanced graphical user interface |
Hardware JPEG codec |
LCD-TFT controller supporting up to XGA resolution |
MIPI® DSI host controller supporting up to 720p 30 Hz resolution |
Clock, reset and supply management 1.7 V to 3.6 V application supply and I/Os POR, PDR, PVD and BOR Dedicated USB power 4-to-26 MHz crystal oscillator Internal 16 MHz factory-trimmed RC (1% accuracy) 32 kHz oscillator for RTC with calibration Internal 32 kHz RC with calibration |
1.7 V to 3.6 V application supply and I/Os |
POR, PDR, PVD and BOR |
Dedicated USB power |
4-to-26 MHz crystal oscillator |
Internal 16 MHz factory-trimmed RC (1% accuracy) |
32 kHz oscillator for RTC with calibration |
Internal 32 kHz RC with calibration |
Low-power Sleep, Stop and Standby modes VBAT supply for RTC, 32×32 bit backup registers + 4 Kbytes backup SRAM |
Sleep, Stop and Standby modes |
VBAT supply for RTC, 32×32 bit backup registers + 4 Kbytes backup SRAM |
3×12-bit, 2.4 MSPS ADC: up to 24 channels |
Digital filters for sigma delta modulator (DFSDM), 8 channels / 4 filters |
2×12-bit D/A converters |
General-purpose DMA: 16-stream DMA controller with FIFOs and burst support |
Up to 18 timers: up to thirteen 16-bit (1x low- power 16-bit timer available in Stop mode) and two 32-bit timers, each with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input. All 15 timers running up to 216 MHz. 2x watchdogs, SysTick timer |
Debug mode SWD and JTAG interfaces Cortex®-M7 Trace Macrocell™ |
SWD and JTAG interfaces |
Cortex®-M7 Trace Macrocell™ |
Up to 168 I/O ports with interrupt capability Up to 164 fast I/Os up to 108 MHz Up to 166 5 V-tolerant I/Os |
Up to 164 fast I/Os up to 108 MHz |
Up to 166 5 V-tolerant I/Os |
Up to 28 communication interfaces Up to 4 I2C interfaces (SMBus/PMBus) Up to 4 USARTs/4 UARTs (12.5 Mbit/s, ISO7816 interface, LIN, IrDA, modem control) Up to 6 SPIs (up to 54 Mbit/s), 3 with muxed simplex I2S for audio 2 x SAIs (serial audio interface) 3 × CANs (2.0B Active) and 2x SDMMCs SPDIFRX interface HDMI-CEC MDIO slave interface |
Up to 4 I2C interfaces (SMBus/PMBus) |
Up to 4 USARTs/4 UARTs (12.5 Mbit/s, ISO7816 interface, LIN, IrDA, modem control) |
Up to 6 SPIs (up to 54 Mbit/s), 3 with muxed simplex I2S for audio |
2 x SAIs (serial audio interface) |
3 × CANs (2.0B Active) and 2x SDMMCs |
SPDIFRX interface |
HDMI-CEC |
MDIO slave interface |
Advanced connectivity USB 2.0 full-speed device/host/OTG controller with on-chip PHY USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI 10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII |
USB 2.0 full-speed device/host/OTG controller with on-chip PHY |
USB 2.0 high-speed/full-speed device/host/OTG controller with dedicated DMA, on-chip full-speed PHY and ULPI |
10/100 Ethernet MAC with dedicated DMA: supports IEEE 1588v2 hardware, MII/RMII |
8- to 14-bit camera interface up to 54 Mbyte/s |
True random number generator |
CRC calculation unit |
RTC: subsecond accuracy, hardware calendar |
96-bit unique ID |
Product Specifications |
---|
DS11532 Arm® Cortex®-M7 32b MCU+FPU, 462DMIPS, up to 2MB Flash/ 512+16+4KB RAM, USB OTG HS/FS, 28 com IF, LCD, DSI |
Reference Manuals |
---|
RM0410 STM32F76xxx and STM32F77xxx advanced Arm®-based 32-bit MCUs |
Programming Manuals |
---|
PM0253 STM32F7 Series and STM32H7 Series Cortex®-M7 processor programming manual |
Errata Sheets |
---|
ES0334 STM32F76xxx and STM32F77xxx device errata |
Design Notes & Tips |
---|
DT0117 MIcrophone array beamforming in the PCM and PDM domain |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Stm32 High Performance Mcus Rohs Compliant: Yes |Stmicroelectronics STM32F765IIK6 | Newark Electronics |
MCU 32-Bit STM32F ARM-Based Cortex-M7 RISC 2MB Flash 176-Pin UFBGA Tray | Avnet America |
MCU, ARM CORTEX-M7, 216MHZ, UFBGA-176 | element14 |
STM32F Series 2 MB Flash 512 kB RAM 216 MHz 32-Bit Microcontroller - UFBGA-176 | Future Electronics |
Where can I find additional details, specifications and documents for a STM32F765IIK6?
Additional datasheets, footprints and schematics for STM32F765IIK6 are listed on our Part Details page. You can also find images and similar parts to STM32F765IIK6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F765IIK6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F765IIK6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F765IIK6 fall under?
The STM32F765IIK6 is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 High Performance MCUs > STM32F7 Series > STM32F7x5.
Can I view similar or alternative parts?
You can view similar parts to STM32F765IIK6 when available in the STM32F7x5 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F765IIK6 you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F765IIK6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F765IIK6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Future Electronics and Farnell have stock available or on a lead time for STM32F765IIK6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F765IIK6 often in real-time on the comparison pages.
What if I can't find stock of STM32F765IIK6?
You can fill out our help required form which you can use to request a quote for STM32F765IIK6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.