Status: | Active |
---|---|
Series: | STM32F303CB |
RoHS: | Compliant |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.31
|
No stock
|
Buy Now | |
Future Electronics
from US$3.29
|
62,400
in stock
|
Buy Now | |
element14
from US$4.52
|
43,359
in stock
|
Buy Now | |
Farnell
from US$3.91
|
43,359
in stock
|
Buy Now | |
Avnet America
from US$3.84
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$3.78
|
1,425
in stock
|
Buy Now | |
Chip One Stop
from US$2.44
|
1,382
in stock
|
Buy Now | |
Avnet Silica
-
|
91,200
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Core: Arm® Cortex®-M4 32-bit CPU with FPU (72 MHz max), single-cycle multiplication and HW division, 90 DMIPS (from CCM), DSP instruction and MPU (memory protection unit) |
Operating conditions: VDD, VDDA voltage range: 2.0 V to 3.6 V |
VDD, VDDA voltage range: 2.0 V to 3.6 V |
Memories 128 to 256 Kbytes of Flash memory Up to 40 Kbytes of SRAM, with HW parity check implemented on the first 16 Kbytes. Routine booster: 8 Kbytes of SRAM on instruction and data bus, with HW parity check (CCM) |
128 to 256 Kbytes of Flash memory |
Up to 40 Kbytes of SRAM, with HW parity check implemented on the first 16 Kbytes. |
Routine booster: 8 Kbytes of SRAM on instruction and data bus, with HW parity check (CCM) |
CRC calculation unit |
Reset and supply management Power-on/power-down reset (POR/PDR) Programmable voltage detector (PVD) Low-power modes: Sleep, Stop and Standby VBAT supply for RTC and backup registers |
Power-on/power-down reset (POR/PDR) |
Programmable voltage detector (PVD) |
Low-power modes: Sleep, Stop and Standby |
VBAT supply for RTC and backup registers |
Clock management 4 to 32 MHz crystal oscillator 32 kHz oscillator for RTC with calibration Internal 8 MHz RC with x 16 PLL option Internal 40 kHz oscillator |
4 to 32 MHz crystal oscillator |
32 kHz oscillator for RTC with calibration |
Internal 8 MHz RC with x 16 PLL option |
Internal 40 kHz oscillator |
Up to 87 fast I/Os All mappable on external interrupt vectors Several 5 V-tolerant |
All mappable on external interrupt vectors |
Several 5 V-tolerant |
Interconnect matrix |
12-channel DMA controller |
Four ADCs 0.20 μS (up to 39 channels) with selectable resolution of 12/10/8/6 bits, 0 to 3.6 V conversion range, single ended/differential input, separate analog supply from 2 to 3.6 V |
Two 12-bit DAC channels with analog supply from 2.4 to 3.6 V |
Seven fast rail-to-rail analog comparators with analog supply from 2 to 3.6 V |
Four operational amplifiers that can be used in PGA mode, all terminals accessible with analog supply from 2.4 to 3.6 V |
Up to 24 capacitive sensing channels supporting touchkey, linear and rotary touch sensors |
Up to 13 timers One 32-bit timer and two 16-bit timers with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input Two 16-bit 6-channel advanced-control timers, with up to 6 PWM channels, deadtime generation and emergency stop One 16-bit timer with 2 IC/OCs, 1 OCN/PWM, deadtime generation and emergency stop Two 16-bit timers with IC/OC/OCN/PWM, deadtime generation and emergency stop Two watchdog timers (independent, window) SysTick timer: 24-bit downcounter Two 16-bit basic timers to drive the DAC |
One 32-bit timer and two 16-bit timers with up to 4 IC/OC/PWM or pulse counter and quadrature (incremental) encoder input |
Two 16-bit 6-channel advanced-control timers, with up to 6 PWM channels, deadtime generation and emergency stop |
One 16-bit timer with 2 IC/OCs, 1 OCN/PWM, deadtime generation and emergency stop |
Two 16-bit timers with IC/OC/OCN/PWM, deadtime generation and emergency stop |
Two watchdog timers (independent, window) |
SysTick timer: 24-bit downcounter |
Two 16-bit basic timers to drive the DAC |
Calendar RTC with Alarm, periodic wakeup from Stop/Standby |
Communication interfaces CAN interface (2.0B Active) Two I2C Fast mode plus (1 Mbit/s) with 20 mA current sink, SMBus/PMBus, wakeup from STOP Up to five USART/UARTs (ISO 7816 interface, LIN, IrDA, modem control) Up to three SPIs, two with multiplexed half/full duplex I2S interface, 4 to 16 programmable bit frames USB 2.0 full speed interface Infrared transmitter |
CAN interface (2.0B Active) |
Two I2C Fast mode plus (1 Mbit/s) with 20 mA current sink, SMBus/PMBus, wakeup from STOP |
Up to five USART/UARTs (ISO 7816 interface, LIN, IrDA, modem control) |
Up to three SPIs, two with multiplexed half/full duplex I2S interface, 4 to 16 programmable bit frames |
USB 2.0 full speed interface |
Infrared transmitter |
Serial wire debug, Cortex®-M4 with FPU ETM, JTAG |
96-bit unique ID |
Product Specifications |
---|
DS9118 Arm®-based Cortex®-M4 32b MCU+FPU, up to 256KB Flash+ 48KB SRAM, 4 ADCs, 2 DAC ch., 7 comp, 4 PGA, timers, 2.0-3.6 V |
Reference Manuals |
---|
RM0316 STM32F303xB/C/D/E, STM32F303x6/8, STM32F328x8, STM32F358xC, STM32F398xE advanced ARM®-based MCUs |
Programming Manuals |
---|
PM0214 STM32 Cortex®-M4 MCUs and MPUs programming manual |
Errata Sheets |
---|
ES0204 STM32F303xB/C device errata |
Presentations |
---|
Microcontrollers Functional Safety Packages |
STM32 Development Boards Portfolio |
STM32 and STM8 embedded software solutions |
STM32 and STM8 software development tools |
Brochures |
---|
STM32F3 series - Mainstream 32-bit MCUs |
Product Certifications |
---|
STM32 CAN conformance test authentication sheet |
STM32F Series 128 kB Flash 32 kB 32-Bit SMT Microcontroller - LQFP-48 | Future Electronics |
MCU, 32BIT, 72MHZ, LQFP-48 | element14 |
MCU 32-Bit STM32F ARM Cortex M4 RISC 128KB Flash 2.5V/3.3V 48-Pin LQFP T/R | Avnet America |
Mcu, 32Bit, 72Mhz, Lqfp-48 | Newark Electronics |
32-Bit MCU Cortex-M4 128KB Flash LQFP48 | RS |
Where can I find additional details, specifications and documents for a STM32F303CBT6TR?
Additional datasheets, footprints and schematics for STM32F303CBT6TR are listed on our Part Details page. You can also find images and similar parts to STM32F303CBT6TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STM32F303CBT6TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STM32F303CBT6TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STM32F303CBT6TR fall under?
The STM32F303CBT6TR is listed under Microcontrollers & Microprocessors > STM32 32-bit Arm Cortex MCUs > STM32 Mainstream MCUs > STM32F3 Series > STM32F303.
Can I view similar or alternative parts?
You can view similar parts to STM32F303CBT6TR when available in the STM32F303 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STM32F303CBT6TR you can contact the distributor directly for product support, shipping queries etc.
Is the STM32F303CBT6TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STM32F303CBT6TR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and Newark Electronics have stock available or on a lead time for STM32F303CBT6TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STM32F303CBT6TR often in real-time on the comparison pages.
What if I can't find stock of STM32F303CBT6TR?
You can fill out our help required form which you can use to request a quote for STM32F303CBT6TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.