Status: | Unknown |
---|---|
Series: | Adj 50mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
2,296
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
2,987
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
2,296
in stock
|
Buy Now | |
element14
from US$0.21
|
2,296
in stock
|
Buy Now | |
EBV Elektronik
-
|
36,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 12V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.22V |
Adjustable Output Voltage Max | 11V |
Output Current | 50mA |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | SOT-323 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | Adj 50mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
STLQ50 Series 50 mA 1.2 to 11 V ADJ Output SMT LDO Linear Regulator - SOT-323-5 | Future Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo, Adj, 11V To 1.22V, 0.05A, Sot-323-5 | Newark Electronics |
LDO, ADJ, 11V TO 1.22V, 0.05A, SOT-323-5 | element14 |
LDO Regulator Pos 1.222V to 11V 0.5A 5-Pin SOT-323 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a STLQ50C-R?
Additional datasheets, footprints and schematics for STLQ50C-R are listed on our Part Details page. You can also find images and similar parts to STLQ50C-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STLQ50C-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STLQ50C-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STLQ50C-R fall under?
The STLQ50C-R is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to STLQ50C-R when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STLQ50C-R you can contact the distributor directly for product support, shipping queries etc.
Is the STLQ50C-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STLQ50C-R have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for STLQ50C-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STLQ50C-R often in real-time on the comparison pages.
What if I can't find stock of STLQ50C-R?
You can fill out our help required form which you can use to request a quote for STLQ50C-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.