Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Three Phase AC |
---|---|
No. of Outputs | 3Outputs |
Output Current | 10A |
Output Voltage | - |
Driver Case Style | SIP |
No. of Pins | 29Pins |
Supply Voltage Min | 13.5V |
Supply Voltage Max | 16.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | Lead (27-Jun-2018) |
STK554xx Series 450 V 30 A Inverter Power H-IC for 3-Phase Motor Drive - SIP-29 | ON Semiconductor STK554U362A-E | RS Americas |
MOTOR DRIVER, 3 PHASE AC, 10A, SIP-29 | Farnell |
Motor Driver, 3 Phase Ac, 10A, Sip-29 | Newark Electronics |
Where can I find additional details, specifications and documents for a STK554U362A-E?
Additional datasheets, footprints and schematics for STK554U362A-E are listed on our Part Details page. You can also find images and similar parts to STK554U362A-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STK554U362A-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STK554U362A-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STK554U362A-E fall under?
The STK554U362A-E is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to STK554U362A-E when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STK554U362A-E you can contact the distributor directly for product support, shipping queries etc.
Is the STK554U362A-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STK554U362A-E have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for STK554U362A-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STK554U362A-E often in real-time on the comparison pages.
What if I can't find stock of STK554U362A-E?
You can fill out our help required form which you can use to request a quote for STK554U362A-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.