Status: | Unknown |
---|---|
Series: | Transil STIEC45 Series |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.12
|
5,020
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
4,057
in stock
|
Buy Now | |
element14
from US$1.20
|
4,057
in stock
|
Buy Now | |
Farnell
from US$1.16
|
4,057
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
2,500
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | Transil STIEC45 Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 24V |
Clamping Voltage Vc Max | 42V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
STMicroelectronics, STIEC45-24AS | RS |
Tvs Diode, Unidir, Do-214Ab | Newark Electronics |
TVS DIODE, UNIDIR, DO-214AB | element14 |
STIEC45 Series 29.5 V Uni-Directional Surface Mount TVS Diode - SMC | Future Electronics |
Transient Voltage Suppressor, Unidirectional, 24V standoff, 500A, DO-214 | Avnet America |
Where can I find additional details, specifications and documents for a STIEC45-24AS?
Additional datasheets, footprints and schematics for STIEC45-24AS are listed on our Part Details page. You can also find images and similar parts to STIEC45-24AS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STIEC45-24AS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STIEC45-24AS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STIEC45-24AS fall under?
The STIEC45-24AS is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to STIEC45-24AS when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STIEC45-24AS you can contact the distributor directly for product support, shipping queries etc.
Is the STIEC45-24AS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STIEC45-24AS have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for STIEC45-24AS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STIEC45-24AS often in real-time on the comparison pages.
What if I can't find stock of STIEC45-24AS?
You can fill out our help required form which you can use to request a quote for STIEC45-24AS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.