Status: | Unknown |
---|---|
Series: | PowerMESH Series |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.36
|
No stock
|
Buy Now | |
element14
from US$3.08
|
48,215
in stock
|
Buy Now | |
Farnell
from US$2.63
|
48,215
in stock
|
Buy Now | |
Future Electronics
from US$2.56
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.62
|
1,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
81,000
in stock
|
Buy Now | |
Avnet Silica
-
|
23,000
in stock
|
Buy Now | |
Kruse
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.65
|
-
|
Buy Now | |
Avnet America
from US$2.67
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 2.5A |
Drain Source Voltage Vds | 1.5kV |
On Resistance Rds(on) | 6ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 140W |
Transistor Case Style | H2PAK-2 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | PowerMESH Series |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
MOSFET, N-CH, 1.5KV, 2.5A, H2PAK-2-3 | element14 |
Single N-Channel 1500 V 9 Ohm 29.3 nC 140 W Silicon SMT Mosfet - TO-263-3 | Future Electronics |
Trans MOSFET N-CH 1500V 2.5A 3-Pin H2PAK T/R | EBV Elektronik |
Trans MOSFET N-CH 1.5KV 2.5A 3-Pin(2+Tab) H2PAK T/ | Kruse |
MOSFET N-Ch 1500V 2.5A PowerMESH H2PAK2 | RS |
Mosfet, N-Ch, 1.5Kv, 2.5A, 150Deg C/140W | Newark Electronics |
Where can I find additional details, specifications and documents for a STH3N150-2?
Additional datasheets, footprints and schematics for STH3N150-2 are listed on our Part Details page. You can also find images and similar parts to STH3N150-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STH3N150-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STH3N150-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STH3N150-2 fall under?
The STH3N150-2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STH3N150-2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STH3N150-2 you can contact the distributor directly for product support, shipping queries etc.
Is the STH3N150-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STH3N150-2 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Chip One Stop and EBV Elektronik have stock available or on a lead time for STH3N150-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STH3N150-2 often in real-time on the comparison pages.
What if I can't find stock of STH3N150-2?
You can fill out our help required form which you can use to request a quote for STH3N150-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.