Status: | Unknown |
---|---|
Series: | STripFET Series |
RoHS: | Unknown |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.61
|
978
in stock
|
Buy Now | |
Future Electronics
from US$2.45
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$2.44
|
600
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.89
|
-
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now | |
element14
from US$3.29
|
-
|
Buy Now | |
Farnell
from US$3.28
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 180A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0019ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.5V |
Power Dissipation Pd | 315W |
Transistor Case Style | H2PAK-6 |
No. of Pins | 7Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
STH310N10F7 Series 100 V 180 A 2.3 mOhm N-Ch STripFETÔ F7 Power Mosfet - H2PAK-6 | Future Electronics |
MOSFET N-Ch 100V 180A MDmesh II H2PAK | RS |
Trans MOSFET N-CH 100V 180A 6-Pin H2PAK T/R | Avnet Silica |
Mosfet, N-Ch, 100V, 180A, H2Pak-6-7 | Newark Electronics |
MOSFET, N-CH, 100V, 180A, H2PAK-6-7 | element14 |
Where can I find additional details, specifications and documents for a STH310N10F7-6?
Additional datasheets, footprints and schematics for STH310N10F7-6 are listed on our Part Details page. You can also find images and similar parts to STH310N10F7-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STH310N10F7-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STH310N10F7-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STH310N10F7-6 fall under?
The STH310N10F7-6 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STH310N10F7-6 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STH310N10F7-6 you can contact the distributor directly for product support, shipping queries etc.
Is the STH310N10F7-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STH310N10F7-6 have stock available?
Authorised distributors including Future Electronics, RS, Chip One Stop, Avnet Silica and Newark Electronics have stock available or on a lead time for STH310N10F7-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STH310N10F7-6 often in real-time on the comparison pages.
What if I can't find stock of STH310N10F7-6?
You can fill out our help required form which you can use to request a quote for STH310N10F7-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.