Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Prices starting from US$3.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.67
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.85
|
120
in stock
|
Buy Now | |
element14
from US$4.87
|
116
in stock
|
Buy Now | |
Farnell
from US$4.64
|
116
in stock
|
Buy Now | |
Future Electronics
from US$4.01
|
3
in stock
|
Buy Now | |
Avnet America
from US$3.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC Collector Current | 120A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.6V |
Power Dissipation Pd | 469W |
Collector Emitter Voltage V(br)ceo | 650V |
Transistor Case Style | TO-3P |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | HB Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Igbt, Single, 650V, 120A, To-3P | Newark Electronics |
IGBT, SINGLE, 650V, 120A, TO-3P | element14 |
HB Series 650 V 120 A High Speed Trench Gate Field-Stop IGBT - TO-3P | Future Electronics |
IGBT Trench HB Series 650V 80A TO-3P | RS |
Trans IGBT Chip N-CH 650V 120A 3-Pin TO-3P Tube | Avnet America |
Where can I find additional details, specifications and documents for a STGWT80H65DFB?
Additional datasheets, footprints and schematics for STGWT80H65DFB are listed on our Part Details page. You can also find images and similar parts to STGWT80H65DFB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGWT80H65DFB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGWT80H65DFB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGWT80H65DFB fall under?
The STGWT80H65DFB is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGWT80H65DFB when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGWT80H65DFB you can contact the distributor directly for product support, shipping queries etc.
Is the STGWT80H65DFB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGWT80H65DFB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for STGWT80H65DFB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGWT80H65DFB often in real-time on the comparison pages.
What if I can't find stock of STGWT80H65DFB?
You can fill out our help required form which you can use to request a quote for STGWT80H65DFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.