IGBT Single Transistors
Parts from IGBT Single Transistors Category
SINGLE IGBT, 420V, 15A, FULL REEL; DC Collector Current:15A; Collector Emitter Saturation Voltage Vce(on):1.95V; Power Dissipation Pd:150W; Collector Emitter Voltage V(br)ceo:420V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: No
IGBT SIC DIODE COPACK, 1200V, 100A, SOT227; DC Collector Current:100A; Collector Emitter Saturation Voltage Vce(on):1.2kV; Power Dissipation Pd:-; Collector Emitter Voltage V(br)ceo:1.2kV; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
IGNITION IGBT 430V 20A TO-252 AEC-Q101; DC Collector Current:20A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:107W; Collector Emitter Voltage V(br)ceo:460V; Transistor Case Style:TO-252; No. of Pins:3Pins;RoHS Compliant: Yes
IGNITION IGBT 430V 20A TO-263S AEC-Q101; DC Collector Current:20A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:107W; Collector Emitter Voltage V(br)ceo:460V; Transistor Case Style:TO-263; No. of RoHS Compliant: Yes
IGNITION IGBT 430V 30A TO-252 AEC-Q101; DC Collector Current:30A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:125W; Collector Emitter Voltage V(br)ceo:430V; Transistor Case Style:TO-252; No. of Pins:3Pins;RoHS Compliant: Yes
IGNITION IGBT 430V 30A TO-263S AEC-Q101; DC Collector Current:30A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:125W; Collector Emitter Voltage V(br)ceo:430V; Transistor Case Style:TO-263; No. of RoHS Compliant: Yes
IGNITION IGBT 430V 20A TO-252 AEC-Q101; DC Collector Current:20A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:107W; Collector Emitter Voltage V(br)ceo:460V; Transistor Case Style:TO-252; No. of Pins:3Pins;RoHS Compliant: Yes
FIELD STOP TRENCH IGBT 650V 50A TO-247N; DC Collector Current:88A; Collector Emitter Saturation Voltage Vce(on):1.65V; Power Dissipation Pd:326W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247N; No. of RoHS Compliant: Yes
FIELDSTOP TRENCH IGBT650V30APD223WTO247N; DC Collector Current:56A; Collector Emitter Saturation Voltage Vce(on):1.65V; Power Dissipation Pd:223W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247N; No. of RoHS Compliant: Yes
FIELDSTOP TRENCH IGBT650V40APD272WTO247N; DC Collector Current:73A; Collector Emitter Saturation Voltage Vce(on):1.65V; Power Dissipation Pd:272W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247N; No. of RoHS Compliant: Yes
DC Collector Current:150A; Collector Emitter Saturation Voltage Vce(on):4.2V; Power Dissipation Pd:-; Collector Emitter Voltage V(br)ceo:400V; No. of Pins:8Pins; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes
TRANSISTOR, IGBT, N-CH, 650V, 80A, TO247; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.35V; Power Dissipation Pd:274W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of RoHS Compliant: Yes
TRANSISTOR, IGBT, N-CH, 650V, 80A, TO247; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.42V; Power Dissipation Pd:395W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of RoHS Compliant: Yes
IGBT TRANSISTOR; 1.2KV, 50A; ISOPLUS-247; DC Collector Current:50A; Collector Emitter Saturation Voltage Vce(on):2.4V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:1.2kV; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
IGBT W/ DIODE; 1.2KV, 50A; ISOPLUS-247; DC Collector Current:50A; Collector Emitter Saturation Voltage Vce(on):2.4V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:1.2kV; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
IGBT, ISOI4-PAC; DC Collector Current:44A; Collector Emitter Saturation Voltage Vce(on):3.5V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:1.7kV; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
IGBT, ISOPLUS247; DC Collector Current:56A; Collector Emitter Saturation Voltage Vce(on):2.7V; Power Dissipation Pd:170W; Collector Emitter Voltage V(br)ceo:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
IGBT, FAST; DC Collector Current:41A; Collector Emitter Saturation Voltage Vce(on):2.4V; Power Dissipation Pd:250W; Collector Emitter Voltage V(br)ceo:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes
IGBT Single Transistor, 200 A, 1.2 V, 600 W, 600 V, ISOTOP, 4 RoHS Compliant: Yes