Status: | Unknown |
---|---|
Series: | V Series |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.37
|
No stock
|
Buy Now | |
element14
from US$2.19
|
1,583
in stock
|
Buy Now | |
Newark Electronics
from US$2.85
|
1,573
in stock
|
Buy Now | |
Farnell
from US$2.17
|
1,573
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.13
|
150
in stock
|
Buy Now | |
Avnet Silica
-
|
150
in stock
|
Buy Now | |
Future Electronics
from US$1.62
|
-
|
Buy Now | |
Avnet America
from US$1.65
|
-
|
Buy Now | |
Schukat Electronic
from US$2.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC Collector Current | 80A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.8V |
Power Dissipation Pd | 283W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | V Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
IGBT, SINGLE, 600V, 80A, TO-247 | element14 |
Igbt, Single, 600V, 80A, To-247 | Newark Electronics |
Transistor: IGBT | Transfer Multisort Elektronik |
Trans IGBT Chip N-CH 600V 80A 3-Pin TO-247 | Avnet Silica |
IGBT Trench gate,600V 40A/100 deg,TO247 | RS |
V Series 600 V 40 A 1.8 VceSat Trench Gate Field Stop IGBT - TO-247 | Future Electronics |
600V 80A 283W TO247 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STGW40V60DF?
Additional datasheets, footprints and schematics for STGW40V60DF are listed on our Part Details page. You can also find images and similar parts to STGW40V60DF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGW40V60DF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGW40V60DF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGW40V60DF fall under?
The STGW40V60DF is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGW40V60DF when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGW40V60DF you can contact the distributor directly for product support, shipping queries etc.
Is the STGW40V60DF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGW40V60DF have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STGW40V60DF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGW40V60DF often in real-time on the comparison pages.
What if I can't find stock of STGW40V60DF?
You can fill out our help required form which you can use to request a quote for STGW40V60DF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.