Status: | Unknown |
---|---|
Series: | HB Series |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.03
|
No stock
|
Buy Now | |
Avnet America
from US$1.71
|
20,400
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
4,008
in stock
|
Buy Now | |
element14
from US$2.29
|
4,008
in stock
|
Buy Now | |
Farnell
from US$2.01
|
4,008
in stock
|
Buy Now | |
Chip One Stop
from US$1.63
|
480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.48
|
5
in stock
|
Buy Now | |
Avnet Silica
-
|
5,310
in stock
|
Buy Now | |
EBV Elektronik
-
|
450
in stock
|
Buy Now | |
Future Electronics
from US$1.72
|
-
|
Buy Now | |
Schukat Electronic
from US$1.76
|
-
|
Buy Now |
DC Collector Current | 60A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 600V |
Power Dissipation Pd | 260W |
Collector Emitter Voltage V(br)ceo | 1.55V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | HB Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Trans IGBT Chip N-CH 600V 60A 3-Pin TO-247 Tube | Avnet America |
Igbt, Single, 600V, 60A, To-247 | Newark Electronics |
IGBT, SINGLE, 600V, 60A, TO-247 | element14 |
Transistor: IGBT | Transfer Multisort Elektronik |
IGBT 600V 30A Trench Field-Stop TO-247 | RS |
STGW30H Series 600 V 60 A High Speed Trench Gate Field-Stop IGBT - TO-247 | Future Electronics |
600V 60A 260W TO247 | Schukat Electronic |
Where can I find additional details, specifications and documents for a STGW30H60DFB?
Additional datasheets, footprints and schematics for STGW30H60DFB are listed on our Part Details page. You can also find images and similar parts to STGW30H60DFB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGW30H60DFB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGW30H60DFB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGW30H60DFB fall under?
The STGW30H60DFB is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGW30H60DFB when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGW30H60DFB you can contact the distributor directly for product support, shipping queries etc.
Is the STGW30H60DFB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGW30H60DFB have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for STGW30H60DFB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGW30H60DFB often in real-time on the comparison pages.
What if I can't find stock of STGW30H60DFB?
You can fill out our help required form which you can use to request a quote for STGW30H60DFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.