Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.55
|
691
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
1,461
in stock
|
Buy Now | |
element14
from US$1.62
|
1,017
in stock
|
Buy Now | |
Farnell
from US$1.50
|
1,017
in stock
|
Buy Now | |
Future Electronics
from US$1.10
|
720
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.64
|
306
in stock
|
Buy Now | |
Distrelec
from US$4.31
|
201
in stock
|
Buy Now | |
Schukat Electronic
from US$1.68
|
55
in stock
|
Buy Now | |
Micros
from US$1.80
|
48
in stock
|
Buy Now | |
Avnet Silica
-
|
900
in stock
|
Buy Now | |
EBV Elektronik
-
|
390
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now |
DC Collector Current | 60A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Power Dissipation Pd | 200W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Current Ic @ Vce Sat | 20A |
Current Ic Continuous a Max | 60A |
Current Temperature | 25°C |
Fall Time tf | 75ns |
Full Power Rating Temperature | 25°C |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 200W |
Power Dissipation Ptot Max | 200W |
Pulsed Current Icm | 100A |
Rise Time | 11.5ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
Igbt, 600V, 60A, To-247-3 | Newark Electronics |
IGBT, 600V, 20A, TO-247 | element14 |
STGW20NC60VD Series 600 V 30 A N-Channel Very Fast PowerMESH GBT - TO-247 | Future Electronics |
Transistor IGBT N-Ch 600V 60A TO247 | RS |
Transistor: IGBT | Transfer Multisort Elektronik |
ST IGBT, 600V, 60A, TO-247 | Distrelec |
600V 60A 200W TO247 | Schukat Electronic |
60A | Micros |
Trans IGBT Chip N-CH 600V 60A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STGW20NC60VD?
Additional datasheets, footprints and schematics for STGW20NC60VD are listed on our Part Details page. You can also find images and similar parts to STGW20NC60VD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGW20NC60VD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGW20NC60VD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGW20NC60VD fall under?
The STGW20NC60VD is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGW20NC60VD when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGW20NC60VD you can contact the distributor directly for product support, shipping queries etc.
Is the STGW20NC60VD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGW20NC60VD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for STGW20NC60VD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGW20NC60VD often in real-time on the comparison pages.
What if I can't find stock of STGW20NC60VD?
You can fill out our help required form which you can use to request a quote for STGW20NC60VD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.