Status: | Unknown |
---|---|
Series: | PowerMESH Series |
RoHS: | Unknown |
Prices starting from US$1.10
DC Collector Current | 25A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.85V |
Power Dissipation Pd | 70W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | PowerMESH Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Igbt, Single, 600V, 25A, To-252 | Newark Electronics |
IGBT, SINGLE, 600V, 25A, TO-252 | element14 |
N Channel 600 V 25 A Surface Mount Very Fast PowerMESH IGBT - TO-252 | Future Electronics |
Trans IGBT Chip N-CH 600V 25A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STGD7NC60HT4?
Additional datasheets, footprints and schematics for STGD7NC60HT4 are listed on our Part Details page. You can also find images and similar parts to STGD7NC60HT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGD7NC60HT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGD7NC60HT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGD7NC60HT4 fall under?
The STGD7NC60HT4 is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STGD7NC60HT4 when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGD7NC60HT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STGD7NC60HT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGD7NC60HT4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STGD7NC60HT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGD7NC60HT4 often in real-time on the comparison pages.
What if I can't find stock of STGD7NC60HT4?
You can fill out our help required form which you can use to request a quote for STGD7NC60HT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.