STGD5NB120SZ-1 Transistors by STMicroelectronics

IGBT SINGLE 1.2KV 10A TO-251

Status: Unknown
Series: PowerMESH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.48

Distributor Stock
Logo for Farnell
Farnell
from US$1.48
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

DC Collector Current 10A
Collector Emitter Saturation Voltage Vce(on) 1.3V
Power Dissipation Pd 75W
Collector Emitter Voltage V(br)ceo 1.2kV
Transistor Case Style TO-251
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range PowerMESH Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

IGBT, SINGLE, 1.2KV, 10A, TO-251 | Farnell
Trans IGBT Chip N-CH 1.2KV 10A 3-Pin(3+Tab) IPAK Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STGD5NB120SZ-1?

Additional datasheets, footprints and schematics for STGD5NB120SZ-1 are listed on our Part Details page. You can also find images and similar parts to STGD5NB120SZ-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STGD5NB120SZ-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGD5NB120SZ-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STGD5NB120SZ-1 fall under?

The STGD5NB120SZ-1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.

Can I view similar or alternative parts?

You can view similar parts to STGD5NB120SZ-1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STGD5NB120SZ-1 you can contact the distributor directly for product support, shipping queries etc.

Is the STGD5NB120SZ-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STGD5NB120SZ-1 have stock available?

Authorised distributors including Farnell and Avnet America have stock available or on a lead time for STGD5NB120SZ-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STGD5NB120SZ-1 often in real-time on the comparison pages.

What if I can't find stock of STGD5NB120SZ-1?

You can fill out our help required form which you can use to request a quote for STGD5NB120SZ-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay