Status: | Unknown |
---|---|
Series: | PowerMESH Series |
RoHS: | Unknown |
Prices starting from US$0.96
DC Collector Current | 14A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.3V |
Power Dissipation Pd | 75W |
Collector Emitter Voltage V(br)ceo | 1.2kV |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | PowerMESH Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Igbt, Single, 1.2Kv, 14A, To-263 | Newark Electronics |
IGBT, SINGLE, 1.2KV, 14A, TO-263 | Farnell |
STGB3NC120HD Series High Voltage Very Fast IGBT Surface Mount IGBT - TO-263-3 | Future Electronics |
Trans IGBT Chip N-CH 1.2KV 14A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STGB3NC120HDT4?
Additional datasheets, footprints and schematics for STGB3NC120HDT4 are listed on our Part Details page. You can also find images and similar parts to STGB3NC120HDT4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STGB3NC120HDT4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STGB3NC120HDT4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STGB3NC120HDT4 fall under?
The STGB3NC120HDT4 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to STGB3NC120HDT4 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STGB3NC120HDT4 you can contact the distributor directly for product support, shipping queries etc.
Is the STGB3NC120HDT4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STGB3NC120HDT4 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and Avnet America have stock available or on a lead time for STGB3NC120HDT4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STGB3NC120HDT4 often in real-time on the comparison pages.
What if I can't find stock of STGB3NC120HDT4?
You can fill out our help required form which you can use to request a quote for STGB3NC120HDT4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.