Status: | Unknown |
---|---|
Series: | MDmesh M2 Series |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.33
|
529
in stock
|
Buy Now | |
element14
from US$1.75
|
529
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.94
|
13
in stock
|
Buy Now | |
Avnet Silica
-
|
2,950
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 18A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.175ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 30W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh M2 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
MOSFET, N-CH, 600V, 18A, TO-220FP | element14 |
Mosfet, N-Ch, 600V, 18A, To-220Fp | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Power MOSFET, N Channel, 600 V, 18 A, 188 Milliohms, TO-220FP, 3 Pins, Through Hole | Avnet Silica |
Where can I find additional details, specifications and documents for a STF25N60M2-EP?
Additional datasheets, footprints and schematics for STF25N60M2-EP are listed on our Part Details page. You can also find images and similar parts to STF25N60M2-EP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF25N60M2-EP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF25N60M2-EP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF25N60M2-EP fall under?
The STF25N60M2-EP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STF25N60M2-EP when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF25N60M2-EP you can contact the distributor directly for product support, shipping queries etc.
Is the STF25N60M2-EP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF25N60M2-EP have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for STF25N60M2-EP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF25N60M2-EP often in real-time on the comparison pages.
What if I can't find stock of STF25N60M2-EP?
You can fill out our help required form which you can use to request a quote for STF25N60M2-EP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.