Status: | Unknown |
---|---|
Series: | MDmesh II Plus Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.81
|
1,202
in stock
|
Buy Now | |
element14
from US$0.85
|
1,202
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
903
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
7
in stock
|
Buy Now | |
Avnet Silica
-
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.325ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 85W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | MDmesh II Plus Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
MOSFET, N-CH, 500V, 10A, TO-220FP | element14 |
Mosfet, N-Ch, 500V, 10A, To-220Fp | Newark Electronics |
Trans MOSFET N-CH 500V 10A 3-Pin TO-220FP Tube | Avnet Silica |
STF12N50M2 Series 500 V 0.38 Ohm 10 A N-Ch MDmesh II PlusÔ Low Qg Power Mosfet | Future Electronics |
Where can I find additional details, specifications and documents for a STF12N50M2?
Additional datasheets, footprints and schematics for STF12N50M2 are listed on our Part Details page. You can also find images and similar parts to STF12N50M2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF12N50M2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF12N50M2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF12N50M2 fall under?
The STF12N50M2 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STF12N50M2 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF12N50M2 you can contact the distributor directly for product support, shipping queries etc.
Is the STF12N50M2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF12N50M2 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Avnet Silica have stock available or on a lead time for STF12N50M2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF12N50M2 often in real-time on the comparison pages.
What if I can't find stock of STF12N50M2?
You can fill out our help required form which you can use to request a quote for STF12N50M2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.