Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.06
|
216
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.98
|
90
in stock
|
Buy Now | |
element14
from US$2.30
|
54
in stock
|
Buy Now | |
Farnell
from US$2.19
|
54
in stock
|
Buy Now | |
Avnet Silica
-
|
350
in stock
|
Buy Now | |
Newark Electronics
from US$2.23
|
-
|
Buy Now | |
Future Electronics
from US$2.01
|
-
|
Buy Now | |
Avnet America
from US$2.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.37ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 25W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
MOSFET N-Channel 600V 10A TO220FP | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET, N CH, 600V, 10A, TO 220FP | element14 |
Trans MOSFET N-CH 600V 10A 3-Pin(3+Tab) TO-220FP Tube | Avnet Silica |
Mosfet Transistor, N Channel, 10 A, 600 V, 0.37 Ohm, 10 V, 4 V Rohs Compliant: Yes |Stmicroelectronics STF11NM60ND | Newark Electronics |
N-Channel 600 V 450 mOhm Flange Mount FDmesh II Power Mosfet - TO-220FP | Future Electronics |
Where can I find additional details, specifications and documents for a STF11NM60ND?
Additional datasheets, footprints and schematics for STF11NM60ND are listed on our Part Details page. You can also find images and similar parts to STF11NM60ND on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STF11NM60ND on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STF11NM60ND price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STF11NM60ND fall under?
The STF11NM60ND is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STF11NM60ND when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STF11NM60ND you can contact the distributor directly for product support, shipping queries etc.
Is the STF11NM60ND RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STF11NM60ND have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and Avnet Silica have stock available or on a lead time for STF11NM60ND.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STF11NM60ND often in real-time on the comparison pages.
What if I can't find stock of STF11NM60ND?
You can fill out our help required form which you can use to request a quote for STF11NM60ND from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.