Status: | Unknown |
---|---|
Series: | STripFET F6 Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
8,022
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
45,000
in stock
|
Buy Now | |
element14
from US$0.71
|
8,022
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
6,946
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
2,774
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
1,900
in stock
|
Buy Now | |
Avnet Silica
-
|
167,500
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -35A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.025ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 70W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | STripFET F6 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Single P-Channel 60 V 0.036 Ohm 30 nC 70 W Silicon SMT Mosfet - TO-252-3 | Future Electronics |
MOSFET, P-CH, -60V, -35A, TO-252 | element14 |
Mosfet, P-Ch, 60V, 35A, To-252 | Newark Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 60V 35A 3-Pin DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STD35P6LLF6?
Additional datasheets, footprints and schematics for STD35P6LLF6 are listed on our Part Details page. You can also find images and similar parts to STD35P6LLF6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD35P6LLF6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD35P6LLF6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD35P6LLF6 fall under?
The STD35P6LLF6 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD35P6LLF6 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD35P6LLF6 you can contact the distributor directly for product support, shipping queries etc.
Is the STD35P6LLF6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD35P6LLF6 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Chip One Stop and Newark Electronics have stock available or on a lead time for STD35P6LLF6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD35P6LLF6 often in real-time on the comparison pages.
What if I can't find stock of STD35P6LLF6?
You can fill out our help required form which you can use to request a quote for STD35P6LLF6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.