Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.07
|
1,319
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
235,000
in stock
|
Buy Now | |
Avnet America
from US$1.16
|
235,000
in stock
|
Buy Now | |
Future Electronics
from US$1.03
|
137,500
in stock
|
Buy Now | |
element14
from US$1.15
|
1,319
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.85A |
Drain Source Voltage Vds | 1kV |
On Resistance Rds(on) | 6.25ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.75V |
Power Dissipation Pd | 70W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Mosfet, N-Ch, 1Kv, 1.85A, To-252 | Newark Electronics |
Trans MOSFET N-CH 1KV 2A 3-Pin(2+Tab) DPAK T/R | Avnet America |
N-Channel 1000 V 8.5 Ohm Surface Mount SuperMESHÔ Power MosFet - TO-252-3 | Future Electronics |
MOSFET, N CH, 1000V, 1.85A, DPAK | element14 |
Where can I find additional details, specifications and documents for a STD2NK100Z?
Additional datasheets, footprints and schematics for STD2NK100Z are listed on our Part Details page. You can also find images and similar parts to STD2NK100Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD2NK100Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD2NK100Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD2NK100Z fall under?
The STD2NK100Z is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD2NK100Z when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD2NK100Z you can contact the distributor directly for product support, shipping queries etc.
Is the STD2NK100Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD2NK100Z have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for STD2NK100Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD2NK100Z often in real-time on the comparison pages.
What if I can't find stock of STD2NK100Z?
You can fill out our help required form which you can use to request a quote for STD2NK100Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.