Status: | Unknown |
---|---|
Series: | DeepGATE STripFET VI Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
1,980
in stock
|
Buy Now | |
element14
from US$0.60
|
31,041
in stock
|
Buy Now | |
Farnell
from US$0.57
|
31,041
in stock
|
Buy Now | |
Schukat Electronic
from US$0.64
|
1,910
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
1,825
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -12A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.024ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 40W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | DeepGATE STripFET VI Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
MOSFET, P-CH, -30V, -12A, TO-252-3 | element14 |
MOSFET P-Ch 30V 12A STripFET DPAK | RS |
P-Ch 30V 12A 40W 0,03R TO252 | Schukat Electronic |
Mosfet, P-Ch, 30V, 12A, To-252 | Newark Electronics |
Trans MOSFET P-CH 30V 12A 3-Pin DPAK T/R | Avnet Silica |
STD26P3LLH6: 30V 0.030 Ohm 12 A P-Ch. STripFETÔ VI DeepGATEÔ Power Mosfet-DPAK-3 | Future Electronics |
Where can I find additional details, specifications and documents for a STD26P3LLH6?
Additional datasheets, footprints and schematics for STD26P3LLH6 are listed on our Part Details page. You can also find images and similar parts to STD26P3LLH6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STD26P3LLH6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STD26P3LLH6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STD26P3LLH6 fall under?
The STD26P3LLH6 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to STD26P3LLH6 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STD26P3LLH6 you can contact the distributor directly for product support, shipping queries etc.
Is the STD26P3LLH6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STD26P3LLH6 have stock available?
Authorised distributors including element14, Farnell, RS, Schukat Electronic and Newark Electronics have stock available or on a lead time for STD26P3LLH6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STD26P3LLH6 often in real-time on the comparison pages.
What if I can't find stock of STD26P3LLH6?
You can fill out our help required form which you can use to request a quote for STD26P3LLH6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.